This USB-C™ Multiport Adapter with DP 1.4 Alt Mode supports 4K 60Hz HDMI® (HDR) and turns your MacBook, Dell XPS, or other USB-C laptop or tablet into a workstation, anywhere you go. The USB Type-C™ Multiport Adapter features one 4K HDMI video output, three USB 3.2 Gen 1 Type-A (5Gbps) ports, and a Gigabit Ethernet port, all through one connection to your laptop's USB-C, USB4, or Thunderbolt 3/4™ port. In addition, it offers advanced charging and flexibility through a shared USB-C Power Delivery 3.0 and Data port; this port can be used to connect peripherals, whenever a power source is not connected, at USB 2.0 data transfer speeds (480Mbps). The Multiport Adapter features an extra-long attached 12-inch (30 cm) host cable - for an extended reach, to offer more setup flexibility.
Enhance Productivity
The portable docking station enables the connection of a 4K 60Hz HDMI monitor (4096 x 2160p), or an ultrawide monitor, to your laptop, in order to create a powerful workstation.
DP Alt -Mode Maximum Resolution DP 1.2 Alternate Mode Up to 4K 30Hz DP 1.4 Alternate Mode Up to 4K 60HzConnect Your USB Devices
The USB-C to USB 3.2 Gen 1 hub features three USB-A (5Gbps) ports for connecting your USB devices.
Multiple Use Cases
A versatile dock solution for use at your office desk, home office, hotel desk, or in the boardroom, it is portable enough to be carried in your bag or backpack for mobile use. This lightweight USB-C Adapter can be bus-powered. Alternatively, connect your laptop's USB-C power adapter to charge your laptop and USB peripherals.
Charge Your Laptop
With support for USB Power Delivery 3.0 pass through (up to 100W), the USB Type-C Multiport Adapter allows you to power and charge your laptop, when connected to a USB-C power source. PD 3.0 features Fast Role Swap (FRS) to prevent USB data disruption when you switch power sources (USB-C power adapter to bus power).
Reliable Network Connectivity
The Gigabit Ethernet port ensures reliable wired network access, with support for PXE Boot and WoL.
Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application
Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:
Advanced Windows Layout Utility: Setup and save custom windows layouts.
MAC Address Pass-Through Utility: Improve network security.
USB Event Monitoring Utility: Track and log connected USB devices.
Wi-Fi Auto Switch Utility: Enable users to quickly access faster network speeds via wired LAN.
For more information and to download the StarTech.com Connectivity Tools application, please visit: www.startech.com/connectivity-tools
The 127B-USBC-MULTIPORT is backed by a StarTech.com 3-year warranty and a lifetime of free technical support.