This single monitor stand enables you to raise your monitor off your desk or table to save space while increasing your productivity. With its durable aluminum construction and a sturdy base (7.8"x9.4" / 200mm x 240mm), it can support VESA compatible displays up to 32" and up to 15.4lb / 7kg in weight. The power coated black semi-gloss finish on the support column provides a professional and modern look that will match your monitor and workstation. Please refer to our technical specifications section for more information on the different aspect ratios supported.

Adjust your monitor to the ideal position

The free-standing monitor stand features a wide range of motion so you can position your monitor to the ideal viewing angle, allowing you to work more comfortably and reduce eye and neck strain. You can easily tilt +/-15°; swivel +/-180°; and make height adjustments to fully adjust your monitor so it can meet your ergonomic needs. With a rotating base, this monitor stand lets you swivel your display a total range of +/- 40°.

Easy one-touch height adjustments

The spring-assisted monitor stand offers a total adjustment range of 10.4" to 16.3" (265mm to 415mm) from the surface or your desk. Height adjustments are easy to make with the built-in easy-access lever at the top of the stand.

Keep a tidy setup and protect your desk

This monitor stand lets you keep an organized desk/workstation with the built-in cable management slot at the lower portion of the column. It is equipped with rubber anti-slip pads that will keep your desk or table surface protected from scratches or scuffs.

FPPNEUSTND is backed by a StarTech.com 5-year warranty and free lifetime technical support.