This USB-C Gen 2 10Gbps docking station turns your USB-C ® or Thunderbolt™ 3 Windows laptop or Chromebook into a powerful workstation. A USB 3.2 Gen 2 Type-C dock features everything you need, from triple video outputs up to 4K 60Hz to 10Gbps USB-C & USB-A downstream peripheral ports to 100W Power Delivery.
HDMI & DisplayPort for Multiple Monitor Outputs
This USB-C Gen 2 docking station with DP 1.4 and HDMI 2.0 HBR3 support, is a perfect choice for dual or triple monitor setup, supporting up to triple 4K 30Hz nearly uncompressed video resolution output , with two DisplayPort and one HDMI outputs. Maximum dual and triple 4K display performance is supported on USB-C 11th Gen Intel-based (DP 1.4 HBR3 with DSC support) Windows Thunderbolt 3 or USB-C laptops, but backwards compatibility to older laptop generations and lower resolution monitor requirements.
DP 1.4 HBR3 with DSC Enabled DP 1.4 HBR3 (without DSC) DP 1.2 HBR2Triple Display
Up to 4096 x 2160 @ 30Hz Up to 1920 x 1080 @ 60Hz Up to 1600 x 900 @ 60Hz Dual DisplayUp to 4096 x 2160 @ 60Hz*
*HDMI port + DP port or 2 DP ports Up to 2560 x 1440 @ 60Hz Up to 1920 x 1080 @ 60Hz Single Display Up to 4096 x 2160 @ 60Hz Up to 3840 x 2160 @ 60Hz Up to 3840 x 2160 @ 30HzPower & Charge with 100W Power Delivery
Power and charge USB-C/Thunderbolt 3 workstation laptops & ultrabooks with 100 watt power delivery, to keep high performance laptops sufficiently charged during heavy productivity usage.
Charge smartphones and other devices with USB-C downstream charging ports featuring BC 1.2 charging specification. Fast-charge ports support always-on charging so devices will charge whether or not a host laptop is connected.
Integrated 6-Port USB Hub & SD Card Reader
This USB-C Gen 2 docking station features 6 downstream USB ports in total to connect USB peripherals and an SD 3.0 UHS-I card reader for media storage.
Also included, is a gigabit Ethernet port with PXE Boot, as well as 4-position TRRS stereo audio for a headset and mic.
Additional Security Features
This USB-C docking station comes with plenty of security features two K-slots for a Kensington style laptop lock.
Enhance Productivity and Device Management with the StarTech.com Connectivity Tools Application
Developed to improve performance and security, StarTech.com Connectivity Tools is the only software suite on the market that works with a wide range of IT connectivity accessories. The software suite includes:
Advanced Windows Layout Utility: To setup and save custom windows layouts.
Mac Address Pass-Through Utility: To improve network security.
USB Event Monitoring Utility: To track and log connected USB devices
Wi-Fi Auto Switch Utility: Enabling users to quickly access faster network speeds via wired LAN.
For more information and to download the StarTech.com Connectivity Tools application, please visit: www.StarTech.com/Connectivity-Tools