Heavy-Duty View Binders
with Customizable Covers and Spines
- Customize the clear cover with free templates from Avery Design & Print
- Perfect for extended use at school, work and home
- Available in a variety of sizes from 1/2 inch to 5 inches
Key Features
Binder is stronger, lasts longer and resists tearing, while sides and top are more pliable and resist splitting.
Deep texture film offers a smoother finish and features a linen pattern for high-quality look and feel.
Binders feature four interior pockets for storing loose and unpunched paperwork.
Just pull the lever to open the rings for adding, replacing and removing pages. Then push to lock the rings in place.
More Avery Heavy-Duty Binders
Same quality and long-lasting durability of Avery View Binders without clear customizable cover.
Clean, elegant border on front panel perfectly frames and centers customizable title page.
Keep tabloid-size pages secure in 11 x 17 inch binders, or completely cover sheet protectors and dividers with extra-wide binders.
Avery Family of Binders
This Product | ||||
---|---|---|---|---|
Heavy Duty (Multiple items*) | Durable (Multiple items*) | Economy (Multiple items*) | Specialty (Multiple items*) | |
DuraHinge | ||||
DuraEdge | ||||
Interior Pockets | ||||
Sheet Capacity |
Sheet Capacities
0.5" | 120 sheets | 100 sheets | |
1.0" | 275 sheets | 220 sheets | 175 sheets |
1.5" | 400 sheets | 375 sheets | 275 sheets |
2.0" | 540 sheets | 500 sheets | 375 sheets |
3.0" | 670 sheets | 600 sheets | 460 sheets |
4.0" | 780 sheets | 700 sheets | |
5.0" | 1,050 sheets | 925 sheets |