WINDOW OF FUNCTIONALITIES
The CDJ-900NXS utilizes a large full-color LCD panel to display a window of music information including track title, artist name, track number, time, tempo, beats per minute, and wave form.
- Browse Screen – Displays album art, song name and artist for quick access.
- Wave/Wave Zoom – In addition to displaying the entire wave form of current music playing, the player offers five levels of Wave Zoom to show the details of the wave form.
REKORDBOX™ SOFTWARE
The CDJ-900NXS includes rekordbox, Pioneer’s proprietary music management software that organizes and catalogs a DJ’s entire music library. When music files are imported to rekordbox, the software analyzes each file and prepares it for use specifically with the new CDJ players. An iOS version for use with iPhone®, iPad® and iPod® touch devices and Android™ OS version of rekordbox are also available for preparation of music while on the go. Key elements of Pioneer’s rekordbox software.
SMART DEVICE CONNECTIVITY
The CDJ-900NXS is equipped for conventional and wireless connectivity. The player enable users to utilize iPhone, iPad and iPad touch devices or Android OS devices as the source for music content and can be connected via USB or Wi-Fi. When used, the touchscreen of the connected devices becomes the navigation tool for content. For additional convenience, the included Mac version of rekordbox enables the CDJ-900NXS to connect to a home network and retrieve music content wirelessly from a network connected computer.
NEW PERFORMANCE FEATURES
- Beat Divide – A newly integrated function of the CDJ-900NXS, the Beat Divide enables a single beat of sound to be divided in ¾, 1/3, ½, ¼, and 1/8 increments and played for a specified number of beats without breaking the rhythm of the music.
- Beat Sync – The feature let users instantly match tempo and beat location of songs when CDJ players are connected to a mixer using PRO DJ LINK.
- Quantize – Utilizing a Quantizing feature, cue points and loops can be set perfectly on beat. The Quantize feature ensures cue points are set accurately and automatically, correcting and synching beats during manual looping or real-time cueing to reduce off-beat mistakes.
- Slip Mode – When activated, Slip Mode silently continues song playback during a loop, reverse or scratch and continues audible playback at the exact time when the loop, reverse or scratch is ended, resulting in smoother transitions.
- Wolfson Processor – To achieve excellent sound quality, the player is equipped with the audio industry’s highly respected Wolfson® DAC processor, delivering a very transparent, accurate audio signal with a highly improved signal-to-noise ratio and increased headroom.