Extend an HDMI signal to 2 monitors up to 200 feet from the source! Tripp Lite’s B126-2A1 HDMI over Cat5 1x2 Extender Kit delivers peak video performance by HDMI-enabled digital video components, assuring that you enjoy a crystal-clear picture and full, rich sound. The B126-2A1 extender kit includes a transmitter and a receiver unit. With the B126-2A1, you can extend an HDMI signal to 2 monitors up to 200 ft. at 1080i (60Hz) and up to 150 ft. at 1080p (60Hz) when using 24 AWG solid-wire Cat5e/6 cable (Tripp Lite N202-series). It also extends a 3D signal up to 125 ft. With no software or drivers to install, the B126-2A1 has plug-and-play convenience. Mounting hardware is included for a variety of installation options. The B126-2A1 has a green, RoHS-compliant design and is TAA-compliant for GSA
The B126-2A1 extends an HDMI signal up to 200 ft., making it ideal for digital signage applications requiring distance between the video source and monitors, such as retail and point-of-sale displays and trade show presentations. The B126-2A1 allows the video source to be in a secure, remote location for controlled access while still delivering a signal to devices in another area.
The B126-2A1 extends an HDMI signal beyond the 15-ft. (5-meter) distance limitation. It can extend a 1080i (60Hz) signal up to 200 ft., a 1080p (60Hz) signal up to 150 ft., and a 3D signal up to 125 ft. You can add up to three B126-110 repeater units on each Cat5e/6 channel for a total of 4 displays per channel (an active remote receiver should be the last unit in a channel). For each repeater added into a channel, a 1080i (60Hz) signal can extend up to 175 ft. and a 1080p (60Hz) signal can extend up to 125 ft. Additionally, the B126-2A1 is compatible with both stereo and 7.1 channel surround sound audio, delivering premium sound quality to every point of your application. For optimal distance and resolution, use 24 AWG solid-wire Cat5e/6 cable (Tripp Lite N202-series).
The B126-2A1 features built-in image equalization, allowing you to control the way the image appears on your remote HD displays. There are 7 equalization settings and the unit comes with a screwdriver for easy and convenient adjustment.
The B126-2A1 is compatible with both stereo and 7.1 channel surround sound (7.1 channel surround sound signal will be Multi-Channel or PCM). This delivers premium sound quality to every point of your application and adds greater functionality to your displays.
With no software or drivers to install, the B126-2A1 has plug-and-play convenience to get your application up and running faster. First, connect your transmitter to an HDMI source using HDMI cable (Tripp Lite P568 series). Connect the receiver unit to the RJ45 port on the transmitter unit using a Cat5e/6 cable, and connect the receiver unit to your two displays using HDMI cable (Tripp Lite P568 series). The B126-2A1 is compatible with all HDMI video sources and computer operating systems.