PS/2 VGA LCD Console

  • Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • Integrated KVM console with 17" or 19” LED-backlit LCD monitor – in a sliding housing with top and bottom clearance for smooth operation in a 1U high system rack
  • Supports input video resolutions up to 1920 x 1200@60 Hz
PS/2 VGA LCD Console

The CL1000 is a LCD KVM console that serves as the front-end for standard KVM switches. The CL1000 features an integrated 17" or 19” LED-backlit LCD panel, full keyboard, and touchpad in a 1U, rack-mountable, Slideaway™ housing.

Users who already have a switch can take advantage of the space saving and efficiency benefits of the CL1000 LCD KVM console without the unnecessary expense of having to purchase a KVM switch. This model provides convenient ‘at the rack’ console access to KVM switches already installed at your site.

Features

  • Exclusive LED illumination light - designed by ATEN to illuminate the keyboard and touchpad to allow visibility in low-light conditions
  • Integrated KVM console with 17" or 19” LED-backlit LCD monitor – in a sliding housing with top and bottom clearance for smooth operation in a 1U high system rack
  • LCD module rotates up to 115 degrees for a more comfortable viewing angle
  • Slideaway™ housing is less than 1U – with top and bottom clearance for smooth operation in a 1U high system rack
  • Compatible with most PS/2 KVM Switches
  • Internal power supply
  • Adjustable depth to fit within a rack
  • High video resolution
  • Keyboard Language support: English (US), English (UK), French, German, German (Swiss), Greek (CL1000N only), Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, and Traditional Chinese
  • Improved design – optional single person installation kit
Features