10-ft., 18 AWG Standard Power Cord for Laptops, Portable Projectors and Select PCs and LED TVs (NEMA 5-15P to C5)

Don’t settle for less than the best—enjoy superior Tripp Lite quality! Tripp Lite’s P013-010 10-ft. Power Cord is the ideal solution for laptop power supplies, portable projectors and select desktop computers and LG brand LCD televisions that use a 3-slot, C6 power inlet. Unlike cut-price power cords, the P013-010 is manufactured to exacting specifications, using superior materials, for reliable performance and long life.

Fits Most 3-Slot AC Power Adapters

Tripp Lite’s P013-010 cable contains a 3-prong NEMA 5-15P plug on one end and a 3-slot C5 connector on the other end. Simply connect the C5 end into a compatible AC power adapter block or internal power supply and insert the 5-15P plug into a standard AC wall outlet.  


Superior Construction

The P013-010 is manufactured using superior materials and high-quality connectors that are designed for reliable service and long life.

Tripp Lite P013-010 Product Summary

  • Establishes power connections with devices containing a C6 power input
  • 10-ft. length 
  • 18 AWG SVT, 2.5A, 125W 
  • NEMA 5-15P to C5 connectors 

What’s in the Box

  • 10 ft. 5-15P to C5 Power Cable