The 6in Mobile Device USB Micro-B to USB Device OTG Adapter Cable is the perfect solution for expanding the capabilities of an OTG enabled tablet, smartphone or other mobile device by directly connecting a USB device such as a USB flash drive for additional storage or a USB keyboard and mouse for additional control. Connect a USB hub to this adapter to further expand the capabilities of the mobile device by connecting multiple USB devices. USB OTG technology makes this connection easy and does not require a driver, software or lengthy setup time. Simply connect the adapter to the Micro-B port on an OTG enabled mobile device, connect the USB device directly to the USB A port on the adapter and the two devices are ready to be used together.
Expand the
Capabilities of Phones and Tablets
It’s time to start using mobile phones and tablets as the
mini computers that they are! Connect a USB flash drive, mouse, keyboard or
other USB device directly to a tablet, smartphone or other mobile device using
USB On-The-Go (OTG) Technology.
Connect Flash Drives
for Additional Storage or to Access Photos and Documents
Many phones come with limited storage space and the Mobile
Device USB Micro-B to USB Device OTG Adapter Cable is a great way to connect to
a USB drive for additional storage – especially in devices that do not have the
option for added storage via SD cards. Users can also access photos and/or
documents from the USB drive on their phone for sharing on social media and via
email.
Quick and Easy Setup
for Many Applications
C2G 6in Mobile Device USB Micro-B to
USB Device OTG Adapter Cable
requires no software installation allowing
for a true plug and play experience—making it an ideal solution for the go
connectivity.
Main Features
Cable Type: USB
Cable Length: 6"
Connector on First End: 1 x Type A Female USB 2.0 USB
Connector on Second End: 1 x Type B Male USB 2.0 Micro USB
Connector Plating: Gold-flash Contacts
Shielding: Yes
Device Supported: Flash Drive, Mouse, Keyboard, Cellular Phone, Tablet PC