The 2-Port USB KVM Switch Kit lets you manage two PCs with a single keyboard, monitor, and mouse set. Switch between two PCs with the push of a button! Separate sets of KVM cables are included with the KVM switch so users can start controlling 2 PCs instantly. KVM cables also provide power to the KVM switch, eliminating the need for a power adapter. Hotkey operations provide immediate access to functions such as computer switching and automatic scanning. With its hot plug and audible feedback, the 2-Port USB KVM Switch is the perfect choice for managing multiple PCs.

Controls up to 2 computers / servers with a set of console devices USB keyboard / mouse emulation with 2 sets of detachable KVM cables Compliant with Windows and Linux High video quality: up to 2048 x 1536 VGA resolution + Auto scan and LED display for monitoring Computers Keyboard status restored when switching between computers Front push-button PC selection client switching software * User-definable hotkey (Windows only) Plug & Play and hot-pluggable USB interface power method

* For optimal performance, we recommend using a wired keyboard and mouse.