Do you need a full-featured, state-of-the-art rackmount solution? Tripp Lite's SR25UB is the answer. This premium SmartRackâ„¢ Enclosure Cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: top and bottom cable routing ports, perforated door and side panels to promote efficient airflow, adjustable vertical mounting rails and more. And as part of the SmartRack family, the SR25UB is compatible with Tripp Lite's extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement. The SR25UB ships fully assembled for quick installation and comes with a 5-year warranty.

Simple Equipment Installation
The SR25UB is compatible with all standard 19-inch rack equipment and is designed to simplify equipment installation. The front and rear pairs of vertical rails feature square mounting holes and are numbered by rack space for easy reference. The rails are adjustable in quarter-inch increments to accommodate equipment depths from 4 to 37 inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth and restore the screws. The rails feature square mounting holes and are capable of supporting up to 3000 lb of equipment with included installation hardware (2250-lb rolling capacity).
Secure Equipment Access
The SR25UB is designed to provide a safe, secure installation solution for up to 3000 lbs. of rackmount equipment. It features a locking, reversible front door and locking, removable side panels. This prevents unauthorized access to installed equipment while making it easy for authorized personnel to perform inspections, maintenance and equipment replacement.

Vented Top and Bottom Panels with Cable Cutouts
The top and bottom panels of the SR25UB are furnished with vents designed to help remove warm air from the enclosure and draw in cool air by convection. They also support installation of standard user-supplied case fans. The top and bottom panels are also provided with ports for cable routing.
Preinstalled Casters & Levelers
To simplify deployment, the SR25UB comes with a preinstalled accessory caster kit. With casters installed, the SR25UB can easily be maneuvered into to desired location, and then secured in place by adjusting the unit's levelers. Note: the casters are intended for minor position adjustments within the final installation area only and are not designed for moving the enclosure over long distances.
Heavy-Duty Steel Construction
The SR25UB's heavy-duty, cold-rolled steel construction securely stores all standard 19" rackmount equipment. It can support up to 3000 lb of equipment when stationary, and up to 2250 lb of equipment when using the casters to roll the enclosure.

For your peace of mind, the SR25UB comes backed by a 5-year warranty.
- Cooling Fans
- Blanking Panel Kits
- Cable Ladders, Troughs and Managers
- Mounting Brackets and Mounting Kits
- Shelves and Stabilization Kits
- Hardware Kits