Tripp Lite's SR42UB is the ideal solution for secure, high-density server and networking applications in IT environments. This premium SmartRack Enclosure Cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: top-panel cable routing ports, perforated doors to promote efficient airflow, adjustable mounting rails, toolless vertical PDU mounting and more.
The SR42UB is optimized for datacenter and other high-density IT applications. Its massive front-to rear-ventilation capacity (door perforation pattern providing 65+% open space) meets or exceeds server manufacturer requirements. The SR42UB offers full compatibility with a wide range of airflow optimization accessories as well as cable management accessories. It features integrated baying tabs that make it easy to combine multiple enclosures in rows for datacenter applications. The SR42UB offers guaranteed compatibility with all EIA-310-E compliant 19-in. equipment, and is also 100% compatible with today's state-of-the-art hot-aisle/cold-aisle datacenter configurations.
The SR42UB features two adjustable vertical mounting rails that support toolless button-mount 0U installation of compatible PDUs and cable managers. Each rail can accommodate two vertical PDUs or cable managers side by side, for a total of four units per enclosure. These vertical mounting rails make it easier to route power and cabling to installed rack equipment. They also reduce cord and cable clutter that could block airflow through the enclosure.
The top panel of the SR42UB is furnished with vents designed to help remove warm air from the enclosure and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top panel is provided with ports for cable routing, and is designed for quick, toolless removal with no need to disconnect cables. The SR42UB is designed with an open bottom to facilitate cable access.
The SR42UB is compatible with Tripp Lite's extensive range of SmartRack accessories, including: