Don’t sacrifice quality for distance—extend a VGA signal up to 1,000 ft. ! The Tripp Lite B130-101-2 VGA over Cat5 Extender Kit delivers peak performance from VGA-enabled digital video components. When used with 24 AWG Solid-Wire Cat5e/6 cabling like Tripp Lite’s N022-01K-GY or N222-01K-GY, it can extend a 1920 x 1440 (60Hz) signal up to 500 ft. or a 1024 x 768 (60Hz) signal up to 1,000 ft. For maximum image quality between 500 and 1,000 ft. , use Zero-Skew cable such as Tripp Lite P524-01K. This kit comes with both the local and remote connection units, allowing you to plug in and get started right away. With no software or drivers to install, the B130-101-2 provides total plug-and-play convenience. For peace of mind, the B130-101-2 comes backed by a one-year warranty.
- Ideal for digital signage applications in schools, churches, retail locations and trade show presentations
- Extends a VGA signal up to 1,000 ft.
- Supports resolutions up to 1920 x 1440 (60 Hz)
- EDID copy feature ensures optimal display compatibility
- Built-in equalization control
- One-year warranty
The B130-101-2 extends a VGA signal hundreds of feet away from the source, making it the ideal solution for digital signage applications in schools, churches, retail locations, tradeshow presentations and more. The B130-101-2 allows for the video source to be in a secure, remote location for controlled access while still delivering a signal to TVs, projectors and other devices in another area. This kit includes units for both the source and display side of your application. Package includes: Local (Transmitter) unit 1 x 4.5 x 2.5 (in. ); Remote (Receiver) unit 1 x 2.5 x 3.5 (in. ); Mini-Screwdriver for EQ/Gain adjustment; (x2) Mounting Hardware Kits; (x2) External Power Supply (Input: 100-240V, 50/60Hz, 0.5A Output: 5V, 2A); and the Owner's Manual.

When used with 24 AWG Solid Wire Cat5e/6 cable like Tripp Lite’s N022-01K-GY or N222-01K-GY, the B130-101-2 can extend a 1920x1440 (60Hz) signal up to 500 ft. or a 1024x768 (60Hz) signal up to 1,000 ft. This distance can be further expanded with the addition of B132-110 repeaters. Up to 3 repeaters can be connected, with the B130-101-2 receiver at the end of the chain, for a total of 4 sets of monitors. For maximum image quality between 500 and 1,000 ft. , use Zero-Skew cable such as Tripp Lite’s P524-01K. The B130-101-2 features built-in image equalization, allowing you to control the way the image appears on your remote display. There are multiple equalization settings and the unit comes with a screwdriver for easy and convenient adjustment.

The B130-101-2 features built-in image equalization, allowing you to control the way the image appears on your remote display. There are multiple equalization settings and the unit comes with a screwdriver for easy and convenient adjustment.
The B130-101-2 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. It is also compatible with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. For peace of mind, it comes backed by a one-year warranty.