Increased Connectivity with USB 3.0 Docking

The StarTech.com USB3SDOCKHDV USB-A Dock is designed to expand the number and types of ports available for greater connectivity beyond what’s available on a user’s PC or MacBook laptop. The compact design takes up very little space on your desk. Leave a variety of peripherals hooked up to the docking station at all times and then easily connect your laptop to all of them using the included USB-A cable. Multitask with two displays with this dual-monitor docking station using either HDMI and DVI or HDMI and VGA ports. Compatible with all PC and MacBook laptops equipped with USB Type-A ports, it’s a great choice for hot desking and hoteling.

  • Compatible with PC laptops (Windows 7 and up), MacBook laptops (macOS 10.6 and up)
  • Bus Laptop Connection: USB-A
  • Video Outputs: DisplayPort, HDMI, VGA
  • Inputs: USB 3.0 Type-A Fast-Charge, USB 3.0 Type-A, USB Type-B, 3.5 mm Mini Jack, RJ-45 Ethernet Jack
  • Host throughput: 5Gbps
  • What's included: USB-A docking station, USB-A cable, Universal power adapter (NA, UK, EU, AU), Installation CD, Instruction manual

​

Full compatibility with USB-A laptops

While proprietary docking stations are designed to only work with specific models of laptops, this universal docking station is compatible with any PC or MacBook Pro laptop equipped with USB-A ports. It works with a variety of brands with Windows (7 and up) and macOS (10.6 and up).

Multitask with dual displays

Maximize your productivity with this dual-monitor docking station. Connect two monitors using either HDMI and DVI or VGA and HDMI ports to view data, video and graphics on each.

More ports means more options

Hook up a variety of peripherals to this laptop docking station. With three USB Type-A ports, HDMI, DVI and VGA ports, a Gigabit Ethernet port, a microphone jack and headphone jack, you can connect multiple devices.

Fast Connections

Keep all your peripherals hooked up to the USB 3.0 dock and quickly connect your laptop to all of them with a single USB-A cable. This laptop docking station is a great choice for professionals who work with graphic-intensive applications.​




Founded in 1985, StarTech.com is a global manufacturer of over 3000 products, with operations in 16 countries across four continents. We offer unique and hard to find tech products that make our customers' jobs easier, whether they need the latest technology or legacy items to keep their systems going.

Docking Stations: We offer a wide selection of universal docking stations for both PC and Mac laptops. Our goal is to maximize the connectivity and performance of computing devices and peripherals to improve workflow and increase productivity for our customers.