Featuring a high 1500VA/900W load capacity, reliable battery backup, automatic voltage regulation, surge suppression, line noise filtering, USB port, 10 AC outlets with a unique outlet design that accommodates two large transformers without blocking other outlets plus tel/Ethernet and coax protection, the SMART1500LCDT offers a complete power protection solution for PCs, A/V components and all home and office electronics.
UPS battery backup support enables you to work through short power failures, and provides time to save files and perform an orderly system shutdown in case of a prolonged blackout. The SMART1500LCDT features a large internal battery that provides 90 min. of battery support for a single PC and 10 min. for a half load (450 watts). During normal operation, incoming utility power keeps the UPS battery fully charged so that backup power will always be available if needed.
AVR protects your equipment from incremental hardware damage, data loss and performance problems that can be caused by low-voltage conditions (brownouts) and overvoltages. The SMART1500LCDT automatically corrects brownouts as low as 92V and overvoltages as high as 147V back to 120V without drawing on battery backup power that may be needed to support your equipment during a blackout.
The SMART1500LCDT features a large illuminated LCD screen that alerts you to potential power problems. This screen shows power conditions, UPS mode data, battery status and alarms at a glance.
A sudden power surge or spike on an AC, phone, network or coax line can damage or destroy electronic components and wipe out irreplaceable data. The SMART1500LCDT features a 650-joule surge suppression rating to protect connected components and data from the harmful effects of power surges. One set of tel/Ethernet (RJ45) jacks provides surge protection for a standard phone, DSL or network connection and one set of coax jacks protect cable, satellite and DVR connections.
Various electrical and radio sources can cause disruptive interference on the AC line. This line noise is a common cause of incremental hardware damage, data corruption and audio/video performance problems. The SMART1500LCDT incorporates technology that filters out disruptive line noise, preventing it from affecting your equipment.
The SMART1500LCDT features a HID-compliant USB port (cable included). Used with Tripp Lite's free PowerAlert software (available from Tripp Lite as a Web download), these ports enable safe unattended system shutdown and file saves in the event of a prolonged power failure. The USB port also enables integration with built-in power management and auto shutdown features of Windows® and Mac OS® X.
The SMART1500LCDT's efficient design conserves electricity, saves money and reduces CO2 emissions. This UPS system is manufactured in compliance with strict RoHS guidelines to minimize the use of hazardous materials, and its replaceable internal battery is 100% recyclable.
The SMART1500LCDT comes with $250,000 Ultimate Lifetime Insurance coverage for connected equipment insurance (USA/Canada only) and a 3-year product warranty.
- Protects PCs, network workstations, home entertainment systems and media centers by preventing data loss, viewing interruptions, lost recordings and loss of component settings
- Automatic voltage regulation corrects brownouts and overvoltages without draining battery
- High 1500VA/900W load capacity
- Large LCD screen displays operating and power conditions in real time
- 10 AC outlets (5 UPS-supported and 5 surge-only) with room for 2 large transformers
- Tel/Ethernet and coax line surge protection
- USB port works with free PowerAlert software for safe unattended computer shutdown and file saves
- 3-year warranty and $250,000 Ultimate Lifetime Insurance
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.