Product Overview

SUA500PDR-S Features

The Industrial Panel and DIN Rail AC UPS from APC by Schneider Electric offers protection from under voltage (sag) and over voltage (swell/surge), transients, spikes and unexpected power outages due to utility interruptions or problems within the facility. The small form-factor is optimized for mounting within control panel enclosures either on a heavy-duty DIN rail or directly to the wall of the enclosure. The UPS battery can be loaded in the internal battery compartment or mounted externally depending on local codes. Frequently used to protect Industrial Process Control equipment, this AC UPS can provide protected AC power to multiple AC/DC power supplies within the cabinet.

Industrial Features & Benefits

Easy Maintenance

User replaceable battery - safely and simply replaceable by end-user with easy front panel access to the battery compartment; technician not required

Hot swappable battery - replaceable by end-user or service personnel while UPS is operating on utility power

Battery replacement - perform as part of preventive maintenance or based on UPS notification when 'UPS Automatic Self-Test' determines battery should be replaced

Flexible Installation

Small form factor - optimized for mounting within control panel enclosure either on heavy duty DIN rail or directly to the wall of the enclosure

Hardwired AC Input/Output - connection easily accessed on front panel of UPS

UPS battery installation - either insert into the internal battery compartment or mount externally depending on local electrical codes

Chassis knockout - choose either right side or bottom knockout for flexible positioning of externally mounted battery

Highly Available and Reliable

Temperature compensated battery charging - prolongs battery life by regulating the charge voltage according to battery temperature

Automatic self-test - runs periodically to ensure early detection of a battery that needs replacing - Default interval for self-test is 14 days

Manageable

LED Indicators - located on front of UPS provide status at a glance indicating On-Line, On-Battery, Battery-disconnected or needs replacement, UPS fault

DB-9 serial communication port - uses RS232 protocol

Integrated Dry Contact I/O - provides simple status information for On-Battery / Low Battery and user configured emergency power off (EPO)

APC SmartSlot - accepts optional accessory cards for Network Management or Serial Modbus/Jbus or additional Relay I/O Dry Contacts - Integrated Dry Contact I/O is disabled when accessory card is installed

Technical Specifications

Output
Output Power Capacity
325 Watts / 500 VA
Max Configurable Power
325 Watts / 500 VA
Nominal Output Voltage
120V
Efficiency at Full Load
94.0%
Output Voltage Distortion
Less than 5%
Output Frequency (sync to mains
47 - 53 Hz for 50 Hz nominal, 57 - 63 Hz for 60 Hz nominal
Topology
Line Interactive
Waveform Type
Sine wave
Output Connections
(1) Hard Wire 3-wire (H N + G)
Input
Nominal Input Voltage
120V
Input Frequency
50/60 Hz +/- 3 Hz (auto sensing)
Input Connections
Hard Wire 3 wire (1PH+N+G)
Input voltage range for main operations
82 - 144V
Input voltage adjustable range for mains operation
75 - 154V
Batteries & Runtime
Battery Type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
Included Battery Modules
1
Available Battery Module Slots
1
Typical recharge time
2 hour(s)
Replacement Battery
APCRBC135
RBC™ Quantity
1

Runtime Graph

Communications & Management
Interface Port(s)
DB-9 RS-232, SmartSlot
Available SmartSlot™ Interface Quantity
1
Control panel
LED status display with load and battery bar-graphs and On Line : On Battery : Replace Battery : and Overload Indicators
Audible Alarm
Alarm when on battery : distinctive low battery alarm : overload continuous tone alarm
Emergency Power Off (EPO)
Yes
Surge Protection and Filtering
Surge energy rating
540 Joules
Filtering
Full time multi-pole noise filtering : 0.3% IEEE surge let-through : zero clamping response time : meets UL 1449
Physical
Maximum Height
5.84 inches (148 mm)
Maximum Width
14.24 inches (362 mm)
Maximum Depth
6.72 inches (171 mm)
Net Weight
28.30 lbs. (12.86 kg)
Environmental
Operating Environment
32 - 104 °F (0 - 40 °C)
Operating Relative Humidity
0 - 95%
Operating Elevation
0-10000 feet (0-3000 meters)
Storage Temperature
5 - 113 °F (-15 - 45 °C)
Storage Relative Humidity
0 - 95%
Storage Elevation
0-50000 feet (0-15000 meters)
Audible noise at 1 meter from surface of unit
55.00 dBA
Online Thermal Dissipation
90.00 BTU/hr
Conformance
Regulatory Approvals
UL Recognized
Standard Warranty
2 years repairs or replace
Sustainable Offer Status
RoHS
Compliant
REACH
REACH: Contains No SVHC's

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.