The MSI Curved Gaming Monitors adopt the new 1000R curved surface technology, creating the perfect curvature that's closer to the viewing angle of the human eye and reducing the eye fatigue caused by long-term use of the screen. At the same time, it enhances the sense of coverage and immersion, bringing a higher level of gaming experience to you.
MSI monitors are equipped with a 170Hz refresh rate and 1ms response time VA panel which has the most benefit in fast moving game genres such as first person shooters, fighters, racing sims, real-time strategy, and sports. These type of games require very fast and precise movements, which an ultra-high refresh rate and fast response time monitor will put you ahead of your competition.
The MSI Gaming monitor is built to make you as comfortable as possible while gaming. Through adjustments of tilting (-5°~20°), lowering and raising (0~90mm), and swiveling (-30°~30°), you can easily change the position of the monitor for maximum ergonomics and optimum viewing experiences.
MSI monitors are optimized to produce less amount of blue light displayed by the monitor, so that you can game for longer periods of time without eye-fatigue.