Surface Pro 8 is designed to highlight the best of Windows 11 and combine the power for a laptop, the flexibility of a tablet, and everything in between.
Volume
3.5 mm headset jack
Windows Hello facial-recognition camera
Front-facing camera
Power button
USB-C port
Surface Connect port
Surface Signature Type Cover (sold separately)
Display
Screen: 13” PixelSense™ Flow Display
Resolution: 2880 x 1920 (267 PPI)
Up to 120Hz refresh rate (60Hz default)
Aspect ratio: 3:2
Adaptive Color
Touch: 10 point multi-touch
GPU Ink Acceleration
Dolby Vision® support
3
Cameras, video, and audio
Windows Hello face authentication camera (front-facing)
5.0MP front-facing camera with 1080p full HD video
10.0MP rear-facing autofocus camera with 1080p HD and 4k video