Carry Your Hustle Anywhere

LG gram delivers big-time convenience wherever your ideas take you.

 

All-In-One Power button

Simply touch the power button to power your gram and login at once.

Expanded Keycaps

Extra big and flat keycaps enable seamless typing, reducing typos.

Enhanced Key Pitch Stroke

Elevated key pitch stroke from 1.5mm to 1.6mm, compared to older models for more comfortable typing.

Widened 16:10 Touch Pad

Matches the ratio of the display for uniformity of design, resulting in comfortable control even without using a mouse.

A Next-Gen Intel Processor That’s Next-Level

The Intel Evo Platform powered by the new 11th Gen Intel Core processor with Iris Xe graphics provides up to 1.2X CPU performance and up to 1.8X graphics performance than its predecessor*. It delivers high-resolution content creation and editing to meet your most intensive demands.

Charge, Transfer and Display at Once

Thunderbolt 4 lets you enjoy dual 4K and single 8K display connection to only one Thunderbolt port with stability, scalability and security. Plus, 16Z90P boosts productivity, offering 100W PC charging, next-generation interface support, and USB4 compatibility.

Alexa Built-in PC

Just say what you want to do. You can set reminders, timers and alarms, keep track of your calendar and appointments with Alexa, and even control your music and entertainment with your voice.

DTS:X Ultra

DTS:X Ultra allows you to immerse yourself in 3D Audio Rendering even without wearing headphones, to enjoy a full and rich audio experience. LG gram features upgraded hardware with smart amp and stereo speakers, delivering powerful sound.

MIL-STD-810G

Proven Durability

The full metal body made from magnesium alloy used as aircraft material is lightweight and super-strong. Its strength is confirmed by passing the demanding MIL-STD-810G military standard of durability and reliability that checks seven factors from shock and dust resistance to extreme temperatures.