LinkRunner AT 4000 Overview

The LinkRunner AT 4000 is an advanced cable and network tester for Multigigabit NBASE-T and fiber Ethernet networks, including comprehensive network discovery and topology mapping with advanced diagnostics and problem detection for in-depth troubleshooting.



Using network discovery and layer 2 and 3 path analysis, the LinkRunner AT 4000 offers comprehensive network visibility to help resolve issues impacting multiple devices – not just a single link – while still providing the automated tests for moves/adds/changes validation and troubleshooting that the LinkRunner AT family of test solutions is known for.



Test results can be automatically uploaded to the Link-Live collaboration, reporting, and analysis platform to improve teamwork between network engineers and technicians, creating greater job visibility, better project control, and improved tester fleet management. Independent management plane via wired or Wi-Fi connection (with optional adapters) allows remote operation and result uploading separate from the network under test.

Advanced Copper and Fiber Network Testing, Diagnostics, Discovery, and Mapping

Provides deep visibility, diagnostics, and packet capture for network technicians and


engineers to quickly resolve issues impacting single or multiple devices and network


segments.


• Automatically discovers, inventories, and documents network infrastructure devices,


endpoints, and connection paths across multiple VLANs and subnets; detects common


problems and generates topology maps in Link-Live.


• Comprehensive AutoTest validates and troubleshoots all aspects of network connectivity


and services.


• Verifies available link speed from 10Mbps to 10Gbps, tests PoE, identifies connected


switch port and VLAN

Discovery – Discover network devices and common problems acrossmultiple VLANs, plus generate Topology Maps in Link-Live

The LinkRunner AT 4000’s Discovery application creates an inventory of the devices on your
networks along with their attributes: device types, names, addresses, interfaces, VLANs,
resources, and other connected or associated devices. The app allows you to identify and
analyze network devices and acts as a jumping-off point for further analysis using other
apps, such as Ping/TCP, Path Analysis, and connection tests.

Devices are discovered in the local broadcast domain where the LinkRunner AT 4000 is
physically connected, as well as other configured subnets including a second wired network
by utilizing an optional USB Ethernet adapter.

AutoTest and Profiles – Comprehensive network link test validates all aspects of network connectivity

AutoTest is the most comprehensive testing application on the LinkRunner AT 3000. The app is fully customizable with savable test profiles and reusable Test Targets. Multiple profiles can be grouped allowing a single button press to validate connectivity on all VLANs. AutoTest results are automatically uploaded to the Link-Live platform after you claim your LinkRunner AT 3000.

Switch Test – Identifies the nearest connected switch and critical configuration information

The Switch test provides a graphical representation of the immediate connection. The LinkRunner AT 3000 uses the IEEE Link Layer Discovery Protocol (LLDP), plus the Cisco and Extreme Discovery Protocols (CDP and EDP) to display the nearest switch name, chassis, model, slot, and port. Plus, displays other critical information like switch MAC/IP address, connected VLAN and VLANs supported, link speed and duplex (can identify advertised link speeds up to 10G), connection (MDI or MDI/X), and PoE voltage/power (actual and under TruePower load).

Cable Test – Validate cabling for proper termination, test for length, common miswires, and distance to fault

Cable Test – Validate cabling for proper termination, test for length, common miswires, and distance to faultThe LinkRunner AT 3000’s Cable Test can help you determine cable length and fault status, verify wire mapping of patch cords and structured cabling, and locate cables using toning or WireView office locators. Test structured cabling using the top RJ-45 port. Test patch cables with the built in second RJ-45 for complete pin to pin mapping and TDR

Ping/TCP Test – Verify connectivity to on or off-network devices, ensure TCP port availability

The Ping/TCP test app runs a Ping or TCP Connect test to your chosen target, allowing you to verify connectivity and identify intermittent issues. A Ping test sends an ICMP echo request to the selected target to determine whether can be reached and how long it takes to respond. Test for MTU issues using the frame size and do not fragment settings. The results are trended, displaying the last 24 hours as well as loss statistics. A TCP Connect test opens a TCP connection with the selected target to test for port availability using a 3-way handshake (SYN, SYN/ACK, ACK). You can open the TCP/Ping app from the Home screen, or you can select Ping or TCP Connect from another app, such as AutoTest, while viewing a device’s details.

LIve-Live™ Collaboration, Reporting, and Analysis Platform

Link-Live acts as a central system for managing test results and devices. It streamlines workflows by allowing easy logging, documenting, and reporting of test activities. When your tester is connected to Link-Live, test results are automatically uploaded to the dashboard for project management and reporting. In the case of no internet connectivity (air-gapped networks or new construction) results are buffered infinitely until connectivity is established You can also upload additional files, screenshots, images, profiles, location information, and comments whenever needed. Moreover, LinkRunner AT 3000 testers with AllyCare Premium Support can receive firmware updates directly from Link-Live.

Reflector – Works with other NetAlly tools for network performance testing

The LinkRunner AT 3000 offers a packet reflector mode, which enables you to conduct endto-end network performance tests when used with other NetAlly tools (LinkRunner 10G, EtherScope® nXG, CyberScope® CE). This mode validates network throughput capabilities up to 1Gbps. The reflector also works for 1G LANBERT™ media qualification testing. The line rate reflector supports control of what types of packets to reflect as well as swapping of source and destination MAC and IP addresses for L3 performance testing.

Additional Tools and Diagnostics – App Store

After registering the tester, users can download apps from the Link-Live app store to accomplish many tasks in addition to testing. Using third-party apps and USB or BT/BLE accessories allows the user to: • Use the system web browser to connect to infrastructure elements and other resources. • Take pictures of or scan asset tags for documentation and inventories • Identify available Wi-Fi networks • Print ID labels • Manage trouble tickets, and much more!


AllyCare Included! 

LinkRunner AT 4000 comes with one year of AllyCare support, which includes: Cloud-based remote control, advanced topology mapping, software updates, free repairs and replacement, priority support