Experience the brilliance of our 2000:1 IPS Black Technology, which delivers unparalleled deep black and exceptional contrast, elevating your visual experience to new heights.
PD3225U covers 98% P3, 99% sRGB, and 99% Rec.709 color spaces and has amazing Delta E ≤ 2 which ensures superb accuracy and absolute color confidence
Our Craftsman spirit comes with precise color tuning, corner-to-corner uniformity, and an accuracy guarantee by authoritative third-party organizations
PD3225U is fully Calman Verified. Creative professionals demand excellence, and BenQ delivers
PD3225U also features Pantone and Pantone SkinTone validation, appealing to professionals who need a display that achieves the utmost authenticity when showing real-world colors
Go digital with BenQ, the first brand to work with Pantone on a mobile app. As an existing owner or a new purchaser of BenQ professional monitors, you get one year of free Pantone Connect Premium for digitally mobile color consistency and accuracy
Deliver corner-to-corner authentic color and consistent luminescence. The display is divided into hundreds of sub-regions and meticulously fine-tuned for precision to assure dependable image fidelity
The monitor ships from the factory with default color settings that perfectly match Mac and MacBook Pro
®
laptop colors. Exclusive M-Book mode provides active color syncing, creating an additional layer of color precision assurance.
Mac
®
and MacBook Pro
®
are trademarks of Apple Inc
The ICCsync feature in Display Pilot 2 software automatically matches and synchronizes ICC profiles on the monitor when changing color modes and also between your Mac and BenQ monitor. All of this is done instantly
iKeyboard Control allows you effortlessly adjust display brightness by using Mac keyboard through Display Pilot 2 software.
Only applicable on Mac
®
devices
Enhance the clarity of dark areas without overexposing bright regions
Enjoy superior contrast between lines and shapes in technical illustrations.
Showcase designs in two modes side-by-side for improved workflow and enhanced productivity.
Thunderbolt 3 carries images, videos, and other data seamlessly while charging your mobile devices at the same time, all with one cable.
The Thunderbolt 4 cable provided is backward compatible with Thunderbolt 3 displays to offer full functionality.
Your Thunderbolt 4 devices are compatible with USB-C on BenQ displays, ensuring consistent and seamless work efficiency.
Daisy chain via Thunderbolt 3 extends your workspace on up to dual 4K monitors thanks to high speed transfer.
Since Apple Silicon M1 and M2 chips do not support multiple monitors natively, Daisy Chain cannot be applied on M1 and M2-based devices. Daisy Chain can be applied on Apple Silicon Pro, Max, and Ultra-based devices
To help you set up a powerful workstation, PD3225U comes equipped with USB-C ports for Thunderbolt 3, HDMI ports, DisplayPort, and a USB hub. You can easily setup KVM and connect to Hotkey Puck G2, headphones, and external storage for greater productivity
With built-in KVM (keyboard, video, mouse) switch functionality, PD3225U allows users to control two systems from one keyboard and mouse set. Click to switch between systems via Hotkey Puck G2 to boost efficiency
BenQ Hotkey Puck G2 offers users the flexibility to customize and access their most-used features. Press and switch the dial to access brightness, contrast, and volume adjustment, plus assign shortcuts to feature sets using the three function keys. Additionally, the rotation key allows users to assign custom shortcuts to settings
Position your monitor for optimal comfort. With a variety of tilt, swivel, and pivot control points, whether you’re working on design or presenting your ideas to clients, there’s always the right spot and the right angle to do it