Overview

TRENDnet’s 2-Port Industrial SFP to Gigabit PoE++ Media Converter, model TI-BF22SFP, converts two long distance fiber connections to copper connections, while providing power to PoE, PoE+, and PoE++ compliant devices, such as IP cameras, VoIP phones, and wireless access points. With an operating temperature range of -40°– 75 °C (-40° – 167 °F), the industrial PoE++ fiber media converter features a hardened IP30 rated metal housing suitable for tough, industrial environments. The industrial PoE++ fiber media converter’s rugged design also provides protection from shock, freefall, and vibration.

Industrial Applications


Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie.

PoE++ Output


ex odio pulvinar felis, id sodales tellus erat in lectus. Sed at nulla et urna imperdiet venenatis ut bibendum enim. Donec nec massa quam.

Industrial Environments


Nunc ac purus vel purus sodales feugiat. Donec aliquet et orci vel tincidunt. Cras sit amet facilisis risus, ut interdum libero.

Network Ports


2 x Gigabit PoE++ Ethernet ports and 2 x Gigabit SFP ports

DIN-Rail/Wall Mounts

IP30 rated metal enclosure on the industrial PoE+ media converter includes DIN-Rail and wall mount hardware

Switching Capacity

4Gbps switching capacity

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 16KB), from the industrial PoE++ SFP media converter for increased performance

Operating Temperature

Hardened converter is rated for an extreme operating temperature range of -40°– 75° C (-40° – 167° F)

Electromagnetic Compliance

Complies with FCC Part 15 Subpart B Class A and CE Class A standards

Certifications

Rated for Information Technology Equipment (ITE) and Industrial, Scientific, and Medical (ISM) equipment

Shock and Vibration Resistant

Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)

Grounding

Grounding point on this industrial PoE++ fiber media converter protects equipment from external electrical surges


  • DEVICE INTERFACE: 2 x Gigabit SFP ports; 2 x Gigabit PoE++ ports; 4-pin removable terminal block; LED indicators; DIP switch
  • POWER SUPPLY SOLD SEPARATELY: Power supply (Model TI-S15052) sold separately
  • INDUSTRIAL APPLICATIONS: Networks devices for manufacturing, general industrial, logistics, surveillance, and corporate applications.
  • POE++ OUTPUT: Converts long distance fiber to copper while providing power providing up to 90W for PoE, PoE+ and PoE++ to compliant devices, such as IP cameras, VoIP phones, and wireless access points.
  • IP30 RATED: The hardened IP30 media converter is equipped with an operating temperature range of -40°– 75° C (-40° – 167° F) for extreme networking environments
  • TRENDNET LIFETIME PROTECTION: The TI-BF22SFP 2-Port Industrial SFP to Gigabit PoE++ Media Converter Switch is backed by TRENDnet’s Lifetime Manufacturer Protection. Renewed or refurbished products come with a 90 day Amazon Renewed Guarantee.
  • DIN RAIL/ WALL MOUNTS: The 2 port media converter includes DIN-Rail and wall mount hardware
  • ELECTROMAGNETIC COMPLIANCE: Complies with FCC Part 15 Subpart B Class A and CE Class A standards
  • CERTIFICATIONS: Rated for Information Technology Equipment (ITE) and Industrial, Scientific, and Medical (ISM) equipment
  • SHOCK AND VIBRATION RESISTANT: Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6); GROUNDING: Grounding point protects equipment from external electrical surges

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3z
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3bt
Device Interface
  • 2 x Gigabit SFP ports
  • 2 x Gigabit PoE++ ports
  • 4-pin removable terminal block
  • LED indicators
  • DIP switch
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Gigabit: 2Gbps (full duplex)
  • SFP: 2Gbps (full duplex)
Performance
  • Data RAM buffer: 512KB
  • MAC address table: 1K
  • Jumbo frame: 16KB
  • Switching fabric: 4Gbps
Special Features
  • Hardened components rated for extreme temperatures
  • Auto-Negotiation
  • Automatic address learning and address aging
Power
  • Input: 48 – 56V DC
  • Required power supply: TI-S15052 (sold separately)
  • Consumption: 3.84W (without PoE) @ 48V DC
PoE
  • Pins 3, 4, 5, 6 for power (+) and pins 1, 2, 7, 8 for power (-)
  • PoE budget: 90W
Terminal Block
  • Power and relay inputs, 4 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5lbs. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
DIP Switch
  • 1: OFF: T1 LFP disabled (default), ON: LFP enabled
  • 2: OFF: T2 LFP disabled (default), ON: LFP enabled
MTBF
  • 551,468 hours
Housing
  • IP30 rated metal housing
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Operating Temperature
  • - 40° - 75° C (-40°- 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 104 x 81.5 x 32mm (4 x 3.2 x 1.2 in.)
Weight
  • 176g (6.2 oz.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TI-BF22SFP
  • Quick Installation Guide
  • Removable terminal block
  • DIN-Rail and wall mount kit