High-Performance Connectivity & Ultra-High Resolution Video

Transform a Thunderbolt 4 laptop into a high-performance multi-monitor workstation with 7x USB ports, a 2.5 Gigabit Ethernet port, 3.5mm audio support, USB Power Delivery, downstream device charging, and the ability to connect up to 4x 4K 60Hz monitors.

High-Performance Video Supporting Up to Four 4K 60Hz Monitors

Add flexibility to your workstation with 2 x HDMI and 2 x DisplayPort video outputs for connecting multiple monitors to your host computer.

Single 8K Monitor

Use either of the two HDMI output ports to drive a single display at 8K 60 Hz or 4K 144 Hz

Dual Monitors

Experience high-resolution dual display configurations up to dual 5K 60Hz or 1080p 144Hz

Triple and Quad Monitors

Windows laptops with an Intel 12th Gen or higher and DP 1.4 can support quad-monitor with up to 4K 60Hz