Add an 8K HDMI Port to Your Laptop

Experience the brilliant picture your screen was designed to display. The Plugable USB-C to HDMI 8K Adapter (USBC-HDMI8K) isn’t just designed for the monitor you have today — although that monitor will look fantastic with ultra-sharp resolutions up to 4K 144Hz. The USBC-HDMI8K is also your gateway to the future of display technology, supporting up to 8K 60Hz (Max resolution on Mac is 4K 60Hz). If you're a gamer seeking immersive gameplay, a designer working on intricate projects, or simply someone who enjoys high-definition entertainment, this HDMI to USBC adapter brings your screen to life with unmatched clarity and detail.

But it's not just about the resolution. This HDMI USB C adapter supports HDMI 2.1 features, including HDR, and it’s HDCP (High-Bandwidth Digital Content Protection) compliant so you won’t have a problem streaming. This means richer colors, deeper contrasts, and a sound experience that's as good as it gets, making everything from fast-paced games to high-resolution video editing a true pleasure. Plus, its future-proof design ensures you're ready for the next generation of displays, whether that's a 6K or 8K screen.

Compatibility is key, and that’s where our HDMI adapter for laptop excels. It works seamlessly with any PC that has a USB-C, USB4, or Thunderbolt port supporting DP Alt Mode. When using this USB-C to HDMI adapter with a Mac, or as a MacBook HDMI adapter, max resolution is 4K 60Hz. That means easy connectivity to a variety of HDMI 2.1-enabled displays. And, it’s Plug and Play, so there aren’t any drivers to download.

Common Connections

Quickly convert a Thunderbolt, USB4, or USB-C port to HDMI

UHD HDMI

Support for DP 1.4, HDMI 2.1, HDR, VRR, Dolby Vision, Dolby Atmos


Resolution

Supports up to 4K 144Hz for today’s screens, and up to 8K 60Hz for your future screen

Compatibility

Works With - Compatible with most operating systems with USB-C, USB4, or Thunderbolt that support DP 1.4