A new realm of audio immersion, the Creative Zen Air Plus features next-generation  Bluetooth  LE Audio with up to 32 hours of total playtime, as well as 10 mm dynamic drivers for an elevated audio experience.

It also has noise control features such as Hybrid Active Noise Cancellation (ANC), Ambient Mode, classic  Bluetooth  5.3 with AAC audio codec, and IPX4 water-resistant rating.

NEXT-GEN BLUETOOTH LE AUDIO

Experience the power of LE Audio, offering enhanced wireless audio performance at significantly lower bitrates and power consumption. Easily join countless broadcast streams available via Broadcast mode

10 MM DYNAMIC DRIVERS

With custom-tuned dynamic drivers, the Creative Zen Air Plus offers deep bass and balanced tunes; Low Latency mode (~55ms) is also available for a synchronized, smooth audio playback

BE HEARD CLEARLY

Equipped with six microphones designed to detect ambient sound, these earbuds utilize ENC technology to analyze and filter out unwanted background noise, ensuring clean voice input and remarkably clear call experiences

BATTERY LIFE THAT LASTS MORE THAN A DAY

Enjoy up to 8 hours of playback on a single charge and up to 32 hours in total with a fully charged case.

Recharge your charging case with the provided USB-C cable or simply dock it onto any wireless charging pad*.

*Wireless charging pad not included

GOES BEYOND AESTHETICS

These earbuds are certified with an IPX4 rating

TOUCH CONTROLS

Take control of your entertainment. Tap to play, pause and skip through the songs, or manage calls easily.

WIRELESS FREEDOM

Powered by  Bluetooth  5.3 technology for seamless wireless audio streaming