RELIABLE AND EFFICIENT

The Vertiv Geist Monitored Rack PDU provides quick access to critical power usage information to evaluate energy usage trends and maximize uptime which increases your power infrastructure efficiency. It is available in either horizontal or vertical form factor.

NEXT GENERATION IMD

Integrated with the Vertiv Geist Next Generation IMD with 128x128 high-visibility LCD that displays power data. It has an internal sensor that intelligently adjusts the orientation based on horizontal or vertical installation.

SECURES DATA

The Vertiv Geist Next Generation IMD helps protect your data and operations with enhanced security features with a secured boot that utilizes a hardware-based trust anchor. The integrated redundant power-sharing port connects two IMDs in the rack and provides backup power.

UL-LISTED and TAA-COMPLIANT

All Vertiv Geist RPDUs are individually tested for functionality and reliability. This Vertiv Geist Monitored rPDU is UL-listed, TAA-compliant, and RoHS certified. It helps ensure a smoother selection, procurement, and deployment process for those who are under the federal, state, and local governments. All Vertiv Geist Rack PDUs are backed with a standard three-year warranty that automatically extends to five years if the product is registered within 120 days of purchase.

VP4N32A0

Input: NEMA L6-30P

Outlet: (12) IEC C13 and (4) IEC C19

Current: 30A

Voltage: 208V

Power Capacity: 4.9kW

VP4N20A7

Input: L5-20P

Outlet: (24) NEMA 5-20R

Current: 20A

Voltage: 120V

Power Capacity: 1.9kW

VP4N30AP

Input: L5-30P

Outlet: (24) NEMA 5-20R

Current: 30A

Voltage: 120V

Power Capacity: 2.8kW

VP4N30AQ

Input: NEMA L6-30P

Outlet: (36) IEC C13 and (6) IEC C19

Current: 30A

Voltage: 208V

Power Capacity: 4.9kW

VP4N30AR

Input: NEMA L21-30P

Outlet: (36) IEC C13, (6) IEC C19, and (2) NEMA 5-20R

Current: 30A

Voltage: 120V/208V WYE

Power Capacity: 8.6kW

VP4N60AF

Input: 3P+E (IP44)

Outlet: (12) IEC C13 and (12) IEC C19

Current: 60A

Voltage: 208V DELTA

Power Capacity: 17.2kW

VP4N30AM

Input: NEMA L6-30P

Outlet: (36) Combination C13/C19

Current: 30A

Voltage: 208V

Power Capacity: 4.9kW

VP4N60AE

Input: 3P+E (IP44)

Outlet: (30) Combination C13/C19

Current: 60A

Voltage: 208V DELTA

Power Capacity: 17.2kW

VP4N30AN

Input: L21-30P

Outlet: (36) Combination C13/C19

Current: 30A

Voltage: 120V/208V WYE

Power Capacity: 8.6kW