<4-8ms TRANSFER SPEED
The Vertiv Geist Rack Transfer Switch can help ensure your critical IT equipment remains powered even in the event of a power failure. This rPDU automatically switches from the primary power source to the secondary power source in 4-8 milliseconds, saving your important business operations from harmful and costly disruptions caused by power loss.
EASY TO USE FRONT PANEL
The RTS has an easy-to-use front panel that provides visual identification of the active power source for easy monitoring. It also allows users to do a manual transfer of the power source. The transfer can be done either by touch of a button or remotely, so users have options on how to manage power loads during maintenance or emergency power loss.
OUTLET FLEXIBILITY
Select models in the Vertiv Geist RTS product line are equipped with the Combination Outlets C13/C19. These hybrid outlets function as both a C13 and C19 receptacle. The outlets accommodate both C14 and C20 plug types interchangeably, providing you the flexibility to support common critical IT equipment using just a single rack PDU.
NEXT GENERATION IMD
Integrated with the Vertiv Geist Next Generation IMD with 128x128 high-visibility LCD that displays power data. It has an internal sensor that intelligently adjusts the orientation based on horizontal or vertical installation.
SECURE DATA
The Vertiv Geist Next Generation IMD helps protect your data and operations with enhanced security features with a secured boot that utilizes a hardware-based trust anchor. The integrated redundant power-sharing port connects two IMDs in the rack and provides backup power.
UL-LISTED and TAA-COMPLIANT
All Vertiv Geist RPDUs are individually tested for functionality and reliability. This Vertiv Geist Monitored rPDU is UL-listed, TAA-compliant, and RoHS certified. It helps ensure a smoother selection, procurement, and deployment process for those who are under the federal, state, and local governments. All Vertiv Geist Rack PDUs are backed with a standard three-year warranty that automatically extends to five years if the product is registered within 120 days of purchase.
Input: (2) C14 inlets
Outlet: (10) U-Lock C13
Current: 10A/15A
Voltage: 100V-240V
Power Capacity: 1.4kW/2.4kW/2.3kW
Input: (2) NEMA 5-15P
Outlet: (10) NEMA 5-15R
Current: 15A
Voltage: 120V
Power Capacity: 1.4kW
Input: (2) NEMA 5-20P
Outlet: (10) NEMA 5-20R
Current: 20A
Voltage: 120V
Power Capacity: 1.9kW
Input: (2) NEMA L6-30P
Outlet: (1) NEMA L6-30C
Current: 30A
Voltage: 208V
Power Capacity: 4.9kW