RELIABLE AND EFFICIENT

The Vertiv Geist Switched Rack PDU offers remote input power monitoring, as well as remote outlet level control allowing users to remotely turn off receptacles to avoid accidental overloads and power cycle equipment to reboot unresponsive critical IT equipment.

NEXT GENERATION IMD

Integrated with the Vertiv Geist Next Generation IMD with 128x128 high-visibility LCD that displays power data. It has an internal sensor that intelligently adjusts the orientation based on horizontal or vertical installation.

SECURES DATA

The Vertiv Geist Next Generation IMD helps protect your data and operations with enhanced security features with a secured boot that utilizes a hardware-based trust anchor. The integrated redundant power-sharing port connects two IMDs in the rack and provides backup power.

UL-LISTED and TAA-COMPLIANT

All Vertiv Geist RPDUs are individually tested for functionality and reliability. This Vertiv Geist Monitored rPDU is UL-listed, TAA-compliant, and RoHS certified. It helps ensure a smoother selection, procurement, and deployment process for those who are under the federal, state, and local governments. All Vertiv Geist Rack PDUs are backed with a standard three-year warranty that automatically extends to five years if the product is registered within 120 days of purchase.

Product Comparison

VP7N30AU

Input: L6-30P

Outlet: (20) U-Lock C13 and (4) U-Lock C19

Current: 30A

Voltage: 208V

Power Capacity: 4.9kW

VP5N30A5

Input: NEMA L5-30P

Outlet: (24) NEMA 5-20R

Current: 30A

Voltage: 120V

Power Capacity: 2.8kW

VP5N30AU

Input: NEMA L6-30P

Outlet: (20) U-Lock C13 and (4) U-Lock C19

Current: 30A

Voltage: 208V

Power Capacity: 4.9kW

VP5N20AB

Input: NEMA L6-20P

Outlet: (21) U-Lock C13 and (3) U-Lock C19

Current: 20A

Voltage: 208V

Power Capacity: 3.3kW

VP5N30A0

Input: NEMA L21-30P

Outlet: (18) U-Lock C13 and (6) U-Lock C19

Current: 30A

Voltage: 120V/208V WYE

Power Capacity: 8.6kW

VP7N30AN

Input: L6-30P

Outlet: (30) U-Lock C13 and (6) U-Lock C19

Current: 30A

Voltage: 208V

Power Capacity: 4.9kW

VP7N30AM

Input: L15-30P

Outlet: (30) U-Lock C13 and (6) U-Lock C19

Current: 30A

Voltage: 208V

Power Capacity: 8.6kW

VP5N20A4

Input: L5-20P

Outlet: (24) NEMA 5-20R

Current: 20A

Voltage: 120V

Power Capacity: 1.9kW

VP5N11A0

Input: NEMA 5-15P

Outlet: (6) NEMA 5-15R

Current: 15A

Voltage: 120V

Power Capacity: 1.4kW

VP5N21A1

Input: NEMA L5-20P

Outlet: (12) NEMA 5-20R

Current: 20A

Voltage: 120V

Power Capacity: 1.9kW

VP5N31A0

Input: NEMA L5-30P

Outlet: (12) NEMA 5-20R

Current: 30A

Voltage: 120V

Power Capacity: 2.8kW

VP5N31A1

Input: NEMA L6-30P

Outlet: (12) Combination C13/C19

Current: 30A

Voltage: 208V

Power Capacity: 4.9kW

VP7N30AP

Input: NEMA L6-30P

Outlet: (24) Combination C13/C19

Current: 30A

Voltage: 208V

Power Capacity: 4.9kW

VP5N30AP

Input: NEMA L6-30P

Outlet: (24) Combination C13/C19

Current: 30A

Voltage: 208V

Power Capacity: 4.9kW