A complete set of I/O ports for users to quick-access USB accessories, audio or to switch between pre-programmed lighting effect modes.
LED Button:
The ARGB fans can be controlled by either ARGB compatible motherboard software, or by the I/O panel LED Button.
Support up to 6 fans in total, and up to 360mm radiator at front, 280mm at top, and a 120mm at rear
XPG STARKER AIR C Series is a very compact chassis to make the most of the ATX format. Powered by XPG :Exoskeleton Design Language, it sports a functional and sleek front panel design featuring two front ARGB lighting strips to mark its gaming DNA and it is offered in both Black and White color variants
The innovative Removable dust filter on-Rail design is easy to clean and intuitive as well as very efficient in protecting your chassis to build up dust on your components.
A replaceable GPU Bracket design makes it easy to exhibit your graphic card with lighting effects vertically or horizontally even within the extremely compact size.
XPG STARKER AIR C supports up to x2 3.5” HDD and x2 2.5” HDD/SSD storages, and a Combo Drive available for both 2.5” and 3.5” storage sizes.