Smart Bluetooth 5.3 Audio Transmitter with aptX Adaptive

Enjoy seamless wireless audio streaming like no other with the Creative BT-W5. Equipped with  Bluetooth  5.3, aptX Adaptive codec that allows users to toggle priority for audio quality, and a convenient device-switching function, Creative BT-W5 makes your  Bluetooth  experience enjoyable for entertainment, work, and more!

IT’S SMART AND ADAPTABLE

When connected, the codec allows you to prioritize between a selection of dynamic bit-rate (High Quality) or dynamic latency (Low Latency) adaptation based on your needs. The selection is accessible within the Creative app.

aptX Adaptive Low Latency mode effectively brings down latency to an approximate of 50 ms*, perfect for games and movies where latency requirements are a lot more demanding.

*Latency measurements are obtained from Qualcomm’s aptX Adaptive documents.

aptX Adaptive High Quality mode supports exceptional audio quality even at lower bit rates. With aptX Adaptive High Quality, you can enjoy aptX HD quality scaling up to 420 kbps, great for high-resolution music.

For PC users, the Creative BT-W5 will be detected in Windows Device Manager under Audio inputs and outputs and Sound, video and game controllers.

1.Select Creative BT-W5 (Speakers) as the default playback device.

2. Test your Microphone in Windows Sound Settings > Input > select Microphone (Creative BT-W5). Make sure to turn on HFP mode on the BT-W5.

For Mac users, Go to Systems Settings > General > System Report... to check that the BT-W5 is detected in the USB Device Tree.

1.Go to System Settings > Sound. Select BT-W5 as the sound output, and you can configure accordingly.

For PS5 users, connect the BT-W5 into the USB-C port of the PS5.

1.Go to Settings > Sound. Ensure that USB Headset (Creative BT-W5) is selected under Sound > Microphone > Input Device.

2.Go to Adjust Microphone Level to set the Microphone level for the USB Headset (Creative BT-W5).

3.Select All Audio for Output to Headphones. Go to Sound > Volume > Headphones to adjust your Headphones volume level.

HIGH-RESOLUTION AUDIO

Creative BT-W5 offers high-resolution 24-bit audio at up to 96 kHz when streaming. Along with Bluetooth 5.3, enjoy stable, high-quality, and reliable connection for your music, movies, and games

EASY DEVICE SWITCH

Creative BT-W5 remembers up to 4 devices for easy switching and allows you to easily change the output device you are connected to, with literally just press of a button

HANDS-FREE CALLS

Double press on the Bluetooth button on Creative BT-W5 to enter HFP mode, and use voice chat with the built-in microphone on your Bluetooth headset.

LIGHTWEIGHT AND PORTABLE

Creative BT-W5 is extremely lightweight at just 3g and features a small build. It is also powered via USB-C and draws minimal power from your device so that you can continue to listen to high-resolution 24-bit audio on your Bluetooth receivers or devices