Get the Swift Go in 14” or 16” 16:10 120Hz1 OLED—offering vivid color accuracy, remarkably deep blacks, and ultra-crisp image quality—or touchscreen2 if you prefer to tap and swipe.
Cinema-Grade
Wide Color Gamut
DisplayHDR™
1,000,000:1 Contrast
TÜV RHEINLAND
Low Blue Light
Narrow Bezel
Screen-to-Body-Ratio
The easy-to-carry Swift Go comfortably fits in your bag thanks to its 14.9 mm6 thin and 1.25 kg7 light aluminum body, with eco-conscious OceanGlass™ touchpad—making it the ideal go-there, do-that sidekick.
Discover the superior performance of 13th Gen Intel® Core™ H-Series Processors1—at up to 45W and 14 cores1— and certified as an Intel® Evo™ design featuring Intel® Unison™ to deliver a no-compromise laptop experience3.
Experience high-performing thermal efficiency with TwinAir cooling—supporting multiple cooling modes—dual copper heat pipes, and an air inlet keyboard expelling up to 10%4 more heat than a standard keyboard.
Specially designed dual fans dissipate heat in an efficient and controlled manner.
With TwinAir design, experience better thermal performance than a single fan4.
Rest your palms on the keyboard and feel the cool touch of the Swift Go’s surface.
Video calling has never been so good on the 1440p QHD camera—which uses Acer’s TNR technology for high-quality imagery in low-light conditions along with Acer PurifiedVoice™ with AI Noise Reduction.
Boasting 2 USB Type C (Thunderbolt 4 / USB 4) ports, HDMI 2.1, Wi-Fi 6E5, and a MicroSD slot, the Swift Go has all the essential connections to keep your productivity powered on!
Intel® technologies’ features and benefits depend on system configuration and may require enabled hardware, software or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.
© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.
1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Available for Swift Go 14. Touchscreen version has a 1920 x 1200 IPS LCD display.
3 Swift Go has been tested, tuned, and verified to meet the requirements of the Intel ® Evo™ platform. See www.intel.com/PerformanceIndex (platforms) for details.
4 Based on Acer’s internal lab data.
5 Wi-Fi 6E-compatible devices are required to reach the stated speeds/benefits of Wi-Fi 6E (802.11ax).
6 This is an approximation based on the average device thickness along its tapered edge and might vary according to product specifications.
7 Weight may vary based on the processor and its associated thermal arrangement, as well as other factors such as storage and memory configuration.