TRENDnet’s high-performance AX3000 Dual Band WiFi 6 PoE+ Access Point, model TEW-923DAP, features two concurrent WiFi bands to maximize networking speeds with the latest WiFi 6 technology. The two separate high-speed WiFi 6 bands provide speeds up to 2402Mbps on the 5GHz band and 573Mbps on the 2.4GHz band. The access point also supports Access Point (AP) and Repeater modes. Faster speeds are possible on this WiFi 6 access point with 1024-QAM, OFDMA, and MU-MIMO technologies. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network. The wireless access point features access control, bandwidth control, and band steering. The low-profile housing design blends into most environments and includes a convenient wall / ceiling mounting plate.

AX3000 WiFi 6


Two concurrent high-speed WiFi 6 bands to maximize device networking speeds: 2402Mbps on 5GHz and 573Mbps on 2.4GHz.

Power over Ethernet (PoE+)


Saves installation time and setup costs with 2.5GbE PoE+ support, delivering power and data over one set of cables

Built For Busy Environments


MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network


  • DEVICE INTERFACE: 1 x 802.3at PoE+ 2.5GBASE-T PoE+ LAN port (Power Input); Power Port (12V DC, 1A external power adapter not included); LED Indicator; Reset Button
  • BUILT FOR BUSY ENVIRONMENTS: MU-MIMO technology enables the access point to process multiple data streams simultaneously along with WiFi 6 OFDMA technology to increase real-time WiFi performance
  • AX3000 WIFI 6: Two concurrent high-speed WiFi 6 bands to maximize device networking speeds: 2402Mbps on 5GHz and 573Mbps on 2.4GHz.
  • LOW PROFILE HOUSING: The PoE+ Access Point blends into most environments, and includes a convenient wall/ ceiling mounting plate
  • ENCRYPTED WIRELESS: The dual band access point provides support for wireless encryption of up to WPA3
  • BAND STEERING: Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band
  • WIFI OPERATION MODES: Supports Access Point (AP) and Repeater modes
  • NDAA & TAA COMPLIANT: This National Defense Authorization Act (NDAA) compliant switch abides by the guidelines that prohibits equipment or components from certain Chinese companies and their subsidiaries. TAA compliant in accordance to the Trade Agreements Act (19 U.S.C. & 2501-2581)

Concurrent Dual Band

AX3000: concurrent 2402Mbps on 5GHz band + 573Mbps on 2.4GHz band

Power over Ethernet (PoE+)

Saves installation time and setup costs with 2.5GbE PoE+ support

WiFi Operation Modes

Supports Access Point (AP) and Repeater modes

MU-MIMO & OFDMA Performance

MU-MIMO technology enables the access point to process multiple data streams simultaneously along with WiFi 6 OFDMA technology to increase real-time WiFi performance

Band Steering

Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band

WiFi Traffic Shaping

Manage traffic allocation on the WiFi 6 access point per SSID for each band separately

Encrypted Wireless

Support for wireless encryption of up to WPA3

Multiple SSIDs

Create up to 8 SSIDs per band (16 total)

2.5GBASE-T PoE+ Port

2.5GBASE-T PoE+ LAN port maintains a high-performance connection to the wired network

LED Control

LED control reduces product visibility by disabling the LED indicator

Low Profile

Low-profile housing design blends into most environments

Mounting Plate

Wall / Ceiling mounting plate