ViewSonic LS832WU 5000 Lumens WUXGA Ultra Short Throw Projector with 1.3 Optical Zoom, H/V Keystone, 4 Corner Adjustment, 360 Degrees Projection for Auditorium, Conference Room and Education

The ViewSonic ® ultra-short throw LS832WU projector is the ultimate digital signage solution for public and commercial spaces such as auditoriums, museums, storefronts, shopping malls and airports. Featuring laser phosphor technology, the LS832WU projector delivers 5,000 ANSI lumens of brightness to ensure crisp images even in spaces with ambient lighting. Enjoy a maintenance-free projection experience without having to deal with complicated lamp replacements. An ultra-short throw ratio enables this projector to create 100” images from just 11" away. Enjoy screen sizes up to 170” at a lower cost-per-inch compared to commercial displays. The LS832WU laser projector comes loaded with features like H/V keystoning, automated four corner adjustment and flexible installation options. Enjoy comprehensive LAN control for centralized management and compatibility with Crestron, AMX, Extron and PJ Link AV control systems.

  • VERSATILE PROJECTOR: High brightness 4500 Lumens WUXGA laser projector with 0.25 ultra short throw and advanced visual features
  • LONG LAMP LIFE: Long-lasting laser phosphor light source allows the lamp to shine bright for up to 30,000 hours
  • EASY SETUP: 0.25 ultra short throw ratio, H/V keystone, 4 corner adjustments and 360 degree projection
  • LAN CONTROL: Schedule, and manage the projector remotely with Crestron, AMX, Extron, PJ Link, ATEN, and ViewSonic’s vController
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as HDMI, USB and Ethernet LAN

Ultra Short Throw Lens

A 0.25 ultra-short throw lens enables 100" images to be projected from just 11 in. away. This shorter throw lens eliminates glaring lights, distracting shadows and image hotspots.

Long-lasting Laser Phosphor Light Source

Designed with a sealed optical engine and laser phosphor light source lasting up to 30,000 hours*, this projector delivers long-term, virtually maintenance-free usage for a lower overall total cost of ownership.

*Light source life span may vary based on actual usage and other factors.

Bright Images in Large Spaces

Packed with 5,000 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in large spaces with high ambient light including museums, malls, auditoriums and airports.

Huge Screen Size for Less Cost

Delivering images measuring up to 170 inches, this projector delivers a huge screen size for less cost per square inch when compared to a digital display.

Horizontal and Vertical Keystone Correction

Horizontal and vertical keystone correction and 4 corner adjustment feature eliminate crooked and distorted images for a perfectly proportioned picture every time.

Robust Device Management

This projector comes equipped with Crestron, AMX, Extron and PJ Link, which are all easy-to-use network management tools. An integrated RJ45 connection allows you to remotely set up and manage projector content from a PC or laptop. You can also remotely turn the projector on or off, or adjust the volume and other settings, via a user-friendly on-screen interface.

Reduced Weight and Size

This projector weighs 41% less and is 47% more compact compared to its predecessors. Enjoy easier transporation and installation.

Non-stop 24/7 Operation

Featuring a long lifespan, this professional-grade projector is designed for reliable, continuous 24/7 use.

Enhanced Dust Resistance with IP5X

Maintain crystal-clear image quality and product longevity with an advanced IP5X sealed design that prevents dust from entering and affecting internal components.

Dual HDMI 2.0b/HDCP 2.2 ports and support for 4K UHD and HDR/HLG content

Prevent display formatting issues with dual HDMI 2.0b/HDCP 2.2 ports and support for 4K UHD and HDR/HLG content from external devices.