Features

  • 32-inch 4K (3840 x 2160) mini LED gaming monitor with 160 Hz refresh rate designed for professional gamers
  • ASUS Fast IPS technology enables a 1ms response time (GTG) for sharp gaming visuals with high frame rates
  • Full Array Local Dimming (FALD) backlight delivers 576 independent LED zones and peak brightness 1000 nits with DisplayHDR 1000 certification
  • HDMI® 2.1 supports native 4K 120 Hz gaming without chroma subsampling (4:4:4) on PlayStation® 5 and Xbox Series X
  • Extensive connectivity options including DisplayPort™ 2.1 with Display Stream Compression (DSC), HDMI® 2.1, USB hub, and a tripod socket on top of the monitor
  • Quantum-dot display with a wide DCI-P3 96% color gamut provides realistic colors and smoother gradation