ASUS ZenScreen MB16QHG Portable Monitor – 16-inch 16:10 WQXGA (2560 x 1600) IPS panel, 120 Hz refresh rate, DisplayHDR™ 400, 100% DCI-P3, L-shaped kickstand, tripod, USB Type-C®, HDMI®, Flicker Free, Low Blue Light, FSC Mix-certified

  • 16-inch 16:10 WQXGA panel featuring 120 Hz Smooth Motion experience with DisplayHDR™ 400 with 100% DCI-P3
  • Sleek, ultrathin 7 mm profile enable effortless portability
  • L-shaped kickstand props the display up at the ideal height, so it can serve as a laptop screen extender
  • Rich connectivity with two full-function USB-C® ports on either side of the monitor for better cable management, plus HDMI® and earphone jack
  • Standard tripod socket allows the display to be easily mounted for comfortable eye-level viewing
  • ENERGY STAR® certification and environmentally friendly FSC® packaging

ASUS ZenScreen MB16QHG is a 16-inch portable monitor featuring a WQXGA (2560 x 1600), IPS display with a 120 Hz SmoothMotion refresh rate. Its ultrathin 7 mm profile and lightweight design ensure unmatched portability, making it the ideal secondary display to extend a monitor’s workspace across two displaysboost productivity, particularly for hybrid workers. An integrated L-shaped kickstand gives ZenScreen MB16QHG the versatility to be used in either landscape or portrait orientation, while USB-C ® ports on both sides of the monitor offer flexibility. And to top it all off, HDR technology with DisplayHDR™ 400 compliance and DCI-P3 gamut ensure exceptional contrast and color performance.

Add a New Dimension
to your viewing

ZenScreen MB16QHG features an 16:10 WQXGA (2560 x 1600) IPS panel that delivers stunning visuals and 178° viewing angles, ensuring superb color and contrast ― even when viewed from off-center positions.


Flexible viewing
positions for multitasking

Exceptional versatility allows users to create a setup that suits different needs. A built-in tripod socket ensures compatibility with standard tripods to vary display height. Alternatively, ZenScreen MB16QHG can be laid flat on a table in landscape mode for collaborative work.