|
The full power of USB4 is on display in the Plugable 11-in-1 Dual Monitor Docking Station (UD-4VPD). Featuring two HDMI 2.1 ports that support up to 4K 120Hz, to provide crisp, smooth clarity across your HDMI monitor setup. If you really want to pack in the pixels, extend to 1x screen at 8K 60Hz. The UD-4VPD computer docking station doesn’t just bring you the best-in-class display options as a dual monitor adapter. It also resets the expectations of what a USB C dock should be capable of. And it does that with business-grade ports and specs. Native USB4 controller enables massive 40Gbps bandwidth for USB4 and Thunderbolt 4 systems. Connect your peripherals with 2x USB 10Gpbs ports, and 1x USB port 5Gbps. Connect to your network with a 2.5Gbps Ethernet port. Transfer data and images with SD and Micro SD card readers. Take advantage of the USB-C port with 10Gbps data and 20W fast charging for phones and tablets. Perhaps the most helpful feature, this USB-C docking station provides up to 100W charging so you never have to crawl under your desk to find a plug. And it does all of this through a single USB4 cable (3.3’ (1m) USB4 cable included). |
Full-featured USB4 means this laptop dock is compatible with USB4, Thunderbolt, and even legacy USB-C systems.
Intelligent charging adjusts to provide optimal charge for your laptop, up to 100W.
USB-C provides 20W for fast-charging phones and tablets.
1x USB4 to Host (40Gbps, 100W PD)
2x HDMI 2.1
1x USB-C (10Gbps)
2x USB 3.0 (10Gbps)
1x USB 3.0 (5Gbps)
1x Combo Audio
1x Ethernet (2.5Gbps)
1x SD and Micro SD Card Reader (UHS-II)
Compatible with Windows 10 and newer.
On Mac, extend to a single display at up to 4K 60Hz, or 8K 60 Hz.
Video and data capabilities dependant on laptop specs
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.