Dual Display the Easy Way

You have two 4K HDMI screens and one USB-C port. It’d be nice to find an easy way to combine them with a cost effective docking station alternative. Now the Plugable USB-C Dual 4K HDMI MST Display Adapter (USBC-MSTH2) has you covered.

Compatible with Windows and Chrome computers with USB-C DP 1.4 support—so most modern laptops—a single USB-C port can be used to extend your display across two 4K screens at 60Hz with this adapter for monitor to usb. Designed around Multi-Stream Transport (MST), the display uses Alt Mode graphics and an MST chip to drive two independent displays natively from the host laptop—no driver installation required. And with HDCP support—something a lot of video adapters don’t have—you can play copy-protected media through streaming services like Netflix and Hulu.

With a form factor smaller than a full docking station, you can easily slip this adapter in your bag for use in between your home, office, or other workspace.

A couple of things to note about this USB C HDMI adapter. If your computer only supports DP 1.2, you can enjoy all the same benefits, but at a resolution of 1080p 60Hz across both displays.


Mac doesn’t support MST—the underlying technology driving the dual HDMI adapter for 2 monitors, so while you can use the USBC-MSTH2 with an Apple device, you can only extend to one 4k monitor, the second external monitor will be mirrored.

Dual 4K 60Hz

Extend to two displays at up to 4K 60Hz through a single USB-C port with this Type C to HDMI adapter.


Plug and Play

This USB-C to HDMI adapter taps into your host computer’s native graphics capabilities — no drivers or software to download.

Travel Ready

Small and sturdy with an integrated 6.75” (17cm) cable, this USBC to HDMI adapter

is ready to travel to and from the hybrid office.


Compatibility

Connector for two monitors is compatible with Windows 10, 11+, ChromeOS 100+ hosts with USB-C, Thunderbolt or USB4 and DisplayPort Alt Mode support. On Mac, 1 screen is extended, 2nd is mirrored.