TRENDnet’s 52-Port Gigabit Web Smart PoE+ Switch with 10G SFP+ ports, model TPE-3524S, offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of SMB networks. This rack mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to group ports together to TPE-3524S increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this a powerful solution for SMB networks. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with the easy-to-use voice VLAN feature.
Free up router resources by offloading routing processes to the managed switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level. The dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets. Take advantage of the available multicast and IGMP/MLD snooping features to optimize IP surveillance system performance, and minimize network traffic. This TRENDnet Web Smart Managed PoE+ Switch also feature 10G SFP+ ports to support long-distance fiber networking applications.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Web Smart Managed PoE+ Switches by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both data and power. With this PoE+ managed switch, network PoE devices such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
Supports IPv6 configuration and IPv6 neighbor discovery
Managed switch features include: Link aggregation, 802.1Q VLAN, Voice VLAN, Multicast VLAN, RSTP, MSTP, Loopback Detection, QoS, and port bandwidth management
Offload routing processes to the managed PoE+ switch by using the L2+ IPv4/IPv6 static routing feature to efficiently route traffic at the switch level
Dynamic ARP inspection feature helps protect connected devices from man-in-the-middle attacks by discarding malicious and invalid ARP packets
A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting
Includes ACL, SSL, MAC/port
filtering, 802.1X, TACACS+, and
RADIUS
RMON, SNMP, SNMP Trap, and
Port Mirroring support administrator
monitoring solutions
Smart fans save energy by autoadjusting the fan speed and use
based on cooling needs
Provides gigabit ports for device
connections, 10G SFP+ ports for
fiber applications, and a 1U 19”
rackmount design with brackets
included
A 410W total PoE power budget
supplies Power over Ethernet
devices with up to 30W per port
Offers four dedicated 10G SFP+
ports for high-speed network
connections, providing a costeffective solution in adding 10G link
capability to an SMB network