Features

Tiny yet powerful

Engineered to go where other PCs can’t, the Lenovo ThinkStation P3 Tiny combines simple and efficient design with professional-level power. With a total volume of just 1L, it’s the world's smallest workstation and some 96% smaller than a traditional desktop. What it lacks in size, however, it more than makes up in uncompromising performance, powered by Intel vPro ®  with 13 th  Gen Intel ®  Core™ processors and NVIDIA ®  discrete graphics. It can also support up to six independent displays.

Built for the modern world

Incredibly reliable and easy to deploy, the ThinkStation P3 Tiny offers great versatility. As well as an array of mounting options, you can put it on a bookshelf or desk, tuck it away behind a monitor, or use it as a powerful on-the-go desktop between work and home. A proven industry workhorse in a conveniently pint-sized package, it’s ideal for professionals working across architecture, engineering, finance, healthcare, and STEM education.

Configure it your way

With a choice of operating systems, including Windows 11 Pro and Linux ® *, the ThinkStation P3 Tiny can be configured to meet your most exacting needs. As well as NVIDIA ®  discrete graphics, it can host a vast amount of speedy DDR5 memory and SSD storage, and the option of a dust filter to help extend the life of your ThinkStation.


Proven to handle almost anything

One of the cornerstones of the ThinkStation P3 Tiny workstation is reliability. MIL-SPEC-certified, it's been proven to meet military-grade standards and quality checks to ensure it will run in extreme conditions, from the Arctic wilderness to desert dust storms. It also comes with an array of independent software vendor (ISV) certifications, so you can power through heavy workloads in applications like AutoCAD ® , Revit ® , and SOLIDWORKS ©  without missing a beat.


No compromise security

The ThinkStation P3 Tiny workstation comes with ThinkShield, a combination of hardware and software that work together to safeguard both your device and your data. This includes essential security features like Trusted Platform Module (TPM) that encrypts your data and programs to prevent unauthorized system access. It even has a self-healing BIOS that's programmed to restore your machine to its previous state if the BIOS becomes corrupt or is maliciously attacked.