Switch your lights and appliances on and off using your voice or an app, and control them from afar.

Eve Energy features cutting-edge technology with Matter, Thread, and no tracking whatsoever – for a universal and rock-solid smart home that honors your privacy.

Equipped with Matter technology and UL-certified build quality, Eve Energy offers outstanding ease of use and advanced security. Let your entire family control your home, no matter if they use an iPhone, Android device or call upon Alexa, Siri or Google Assistant. Eve Energy is quick & easy to set up in just a few steps using the app or voice assistant of your favorite platform. The only other thing you need is a matching hub of the platform(s) of your choice.

  • Requirements: iOS/iPadOS 17 (or later) / Android 8.1 (or later); Matter controller / Thread Border Router (find compatible devices on evehome.com/hub)
  • Power: Input / Output: AC 120 V, 60 Hz, max. 15 A / 1,800 W
  • Compatibility: Type B sockets, Type A & B appliances
  • Wireless Connection: Thread
  • Dimensions: 2.8 x 1.5 x 2.4 in

On and off via app or voice.

Turn Eve Energy on and off with a simple tap, by using your voice or via the built-in switch.

Control your accessories from on the go.

Control your connected devices from anywhere. Your hub will keep you connected to your abode.

Eve Energy requires a hub of your chosen platform.

Adding Matter-enabled Eve devices to your smart home is fast and easy - the only other thing you need it the right hub. Which hub is right for you depends on which smart home platform(s) you'd like to control your home with. You can use the following hubs:

  • Apple Home: Apple TV 4K (2nd gen / 3rd gen 128 GB), HomePod (2nd gen), HomePod mini
  • Samsung SmartThings: SmartThings Hub v3, SmartThings Station
  • Amazon Alexa: Echo (4th gen), Echo Hub, Echo Plus (2nd gen), Echo Show 8 (3rd gen), Echo Show 10 (3rd gen), Echo Studio, eero 6 / 6+ / Pro 6 / Pro 6E / Max 7
  • Google Home: Nest Hub (2nd gen), Nest Hub Max, Nest Wifi, Nest Wifi Pro

More insights and settings for Apple Home users via the Eve app (available for iOS).

Power consumption for Apple Home users via the Eve app (available for iOS).

Curiosity. Costs. Conservation – reasons to monitor your power consumption and projected cost are aplenty. Eve Energy gives you the insight to embrace yours – and gain a complete overview by entering your electricity rate.

Schedules with the Eve app for iPhone and iPad.

Schedules enable you to automate lights, humidifiers, fans and other vital devices. You can then get on with your business while your accessories get on with theirs – all without the need for a hub and independently of your iPhone or internet connection. You could have a floor lamp turn on at sunset even if you’re not at home – that’s not only convenient, but also reassuring.

More insights and settings with the Eve app for iPhone and iPad.

Know exactly when and for how long your device was switched on or off, and view or export the detailed records. Protect the built-in switch against curious fingers by activating the child lock. Switch off the status LED to reduce all light at night, or adjust its brightness.


Made for everybody in your home.

This is Eve.

You want your smart home to work across platforms, rely on a rock-solid infrastructure and honor your privacy. This is why Eve Energy features future-proof technology with Matter, cutting-edge Thread networking and no tracking whatsoever.

Future-proof with Matter.

Let your entire family control your home, no matter if they use an iPhone, Android device or call upon Alexa, Siri or Google Assistant.


Privacy is paramount.

Matter is designed to work entirely locally without a cloud, and so is Eve. No Eve cloud, no registration, no tracking and fully local connectivity.


Cutting-edge connectivity.

Eve Energy integrates into a Thread network automatically, all you need is a compatible Thread border router.