The Small Form Factor All-in-One Stand mounts the PC behind the monitor.
Stunning views: Experience 5K resolution with optional DisplayPort.
Upgraded inside and out: Multitask like a pro with 32GB DDR5 and 3 M.2 SSD storage drives.
Seamless startup: Prepared with out-of-box Remote BIOS Management and HDD Wipe for simplified management across the OptiPlex portfolio.
Easy on IT: Intel vPro
®
platform options deliver modern management capabilities and hardware-enhanced security.
Save time: Tool-less chassis provides easy access for service, maintenance, and upgrades.
Upgraded memory capacity
Up to 32GB of next gen DDR5 memory means more multitasking capabilities and smoother transitions between applications.
Supports 4 displays
iGFX support for up to 4 simultaneous displays with up to 4K resolution.
Modern standby
Stay connected while consuming less power.
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.
Intelligence built around you:
Automatically personalize and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.
Personalized Performance:
Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the world’s most intelligent PCs.
Advancing Sustainability
OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. OptiPlex Micro desktops contain up to 59% recycled material, including closed-loop and ocean-bound plastic. These products are also EPEAT Gold registered and Energy Star certified.
Intelligent desktops for every workstyle.
Find your OptiPlex in just two steps: Select your form factor, then choose the right features for the job.
Simplified management: Our new OptiPlex desktops with 13th Gen Intel
®
core processors feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.