Operating system

Available with Windows 11.

Intelligence meets simplicity

Intelligent desktops for every workstyle
Find your OptiPlex in just two steps: Select your form factor, then choose the right features for the job.
Simplified management: Our new OptiPlex desktops with 13th Gen Intel ® core processors feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors

Collaboration at your fingertips

Intelligent Audio

Automatically adapts dual-speaker and mic levels to your surroundings and eliminates background noise.

Optional pop-up 5MP IR camera 

A 5MP camera with IR and Proximity Sensor with a lower, slightly tilted profile that ensures user is front and center during video calls.

Low Blue Light certification

Work comfortably all day, and night. Available on Touch and Non-touch panels.

Look sleek, save space

Aesthetics are in: Choose a sleek new silver or dark gray design with all new ergonomic stand options.

Adjusts to you: Easily adjust your screen up and down with our new All-in-One Height Adjustable Stand.

Everything at your finger tips: Choose a touch or non-touch screen.

Upgraded inside and out: Expand your performance with up to 1 TB SSD storage drives and optional AMD discrete graphics.

Work smarter

Get ahead: Dell Optimizer Express Sign-In enables User Presence Detection with wake-on-approach so you can get to work faster than ever.

Stay secure: Protect your desktop and data when you leave your workspace with walk away lock.

Easy on IT: Intel vPro ®  platform options deliver modern management capabilities and hardware-enhanced security.

Smart and secure

Part of the Dell Trusted Devices portfolio: OptiPlex offers protection before-, below-, and above-the-OS ensuring a comprehensive defense framework to evolving threats.

Part of the Dell Cloud Client Workspace portfolio: Instantly connect to virtual workspaces with OptiPlex All-in-One, now available as a thin client solution. Confidently access VDI environments with versatile thin client software options, including Dell Hybrid Client. All powered by Cloud Client Workspace.

Dell Optimizer

Intelligence built around you: Automatically personalize and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.

Personalized Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the world’s most intelligent PCs. 

Intelligent Collaboration: Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analyzed locally on your system to improve your personal PC experience.

Advancing Sustainability

OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. Today, OptiPlex All-in-One desktops contain up to 43% recycled material, are EPEAT registered, and are Energy Star certified.

IT Made Simple

Upgrade your employee experience with our flexible device and lifecycle solutions, available for a predictable monthly price.

Dell APEX Managed Device Service: Easily scale your new Dell devices with this all-inclusive subscription designed to relieve the burden of day-to-day support and PC management. Learn More

Dell APEX PC-as-a-Service: Modernize your IT department with customizable plans on hardware and lifecycle solutions with no upfront investment, flexible terms, and a predictable monthly payment. 

Ports & Slots

1. FHD camera; 5MP IR camera (optional)
2. Microphones
3. Speaker
4. Speaker
5. Power button
6. Video select button
7. USB 3.2 Gen 2x2 Type-C port
8. SD 4.0 card slot
9. HDMI 1.4 port (up to 4096 x 2160 @ 60Hz)
10. HDMI 2.1 port (HDMI-in)
11. DP 1.4a port (up to 5120 x 3200 @ 60Hz)
12. RJ45 10/100/1000 Mbps Ethernet port13. USB 3.2 Gen 1 Type-A ports with Smart Power On
14. USB 3.2 Gen 2 Type-A ports
15. Audio line-out port
16. Power connector
17. VESA bracket for stand
18. USB 3.2 Gen 2 Type-A port with PowerShare
19. Drive status indicator
20. Universal audio port

Dimensions & Weight

1. Depth: 2.28 in. (57.90 mm)
2. Width: 21.26 in. (540.00 mm)
3. Height: 13.95 in. (354.30 mm)Weight (min): 13.95 lbs. (6.33 kg) (without stand)
Weight (max): 14.90 lbs. (6.76 kg) (without stand)

Note: The weight of your computer varies depending on the configuration ordered and the manufacturing variability.