TUF Gaming VG32UQA1A Gaming Monitor –32 inch (31.5 inch viewable) 4K (3840 x 2160), Overclock to 160Hz (above 144Hz), ELMB Sync, Freesync Premium™, 1ms (MPRT), Variable Overdrive, 120% sRGB, DisplayHDR™ 400
The 31.5-inch TUF Gaming VG32UQA1A 4K UHD gaming monitor featuring a blistering-fast overclock 160 Hz refresh rate gaming. Its clever combination of Display Stream Compression (DSC), ASUS Extreme Low Motion Blur Sync (ELMB Sync) and AMD FreeSync™ Premium technologies enables buttery-smooth gaming on PCs. Console gamers can get their fix, too, as TUF Gaming VG32UQA1A supports up to 4K 120 Hz visuals via HDMI® 2.1 without chroma subsampling. In addition, it meets DisplayHDR™ 400 compliance standards and has a 120% sRGB gamut to offer exceptional colors and contrast.
TUF Gaming VG32UQA1A delivers stunning visuals from all angles. With overclock to 160Hz refresh rate decimates lag and motion blur to give you the upper hand in first person shooters, racers, real-time strategy, and sports titles. This ultrafast refresh rate lets you play at the highest visual settings and lets you react instantly to what's onscreen — so you'll get that first strike in.
AMD FreeSync Premium technology supported through DP and HDMI ports providing variable refresh rates for low latency, stuttering-free and tearing-free while gaming.
TUF Gaming VG32UQA1A takes advantage of HDR technology to deliver more vivid colors and higher contrast levels compared to traditional monitors.
Aenean mollis id sem quis porttitor. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie velit, ut congue nulla dignissim quis. Pellentesque habitant morbi tristique senectus et netus et malesuada fames ac turpis egestas. Suspendisse efficitur ante.