Night Vision HD Surveillance
Night-time viewing up to 30 meters (98
ft.) away, with night vision infrared (IR)
LEDs that dynamically adjusts as
needed.
Power over Ethernet (PoE)
PoE offers cost savings and the flexibility
to install this night vision 5MP PoE
camera up to 100m (328 ft.) from the PoE
source equipment.
Outdoor Ready
Built for outdoor environments with an
IP66 weather rating and an operating
temperature range of -30° – 50°C (-22° –
122°F).
.
Record up to 5MP HD video at
20fps in the space saving H.265
compression format
Fully adjustable integrated
mounting base on the 5MP PoE
camera provides installation
flexibility
Advanced in-camera archived video
playback functionality
View live video from the 5MP PoE
camera to a mobile device with free
Sentinel iOS® and Android™ apps
Complimentary pro-grade View
Manager software to manage
TRENDnet cameras
ONVIF Profile S
Define custom schedules using
continuous (24/7) and event-based
recording modes
Create custom motion detection
zones to record video and send
email notifications when a zone is
triggered