Night Vision HD Surveillance

Night-time viewing up to 30 meters (98
ft.) away, with night vision infrared (IR)
LEDs that dynamically adjusts as
needed.

Power over Ethernet (PoE)
PoE offers cost savings and the flexibility
to install this 5MP turret camera up to
100m (328 ft.) from the PoE source
equipment.

Outdoor Ready

Built for outdoor environments with an
IP66 weather rating and an operating
temperature range of -30° – 50° C (-22°
– 122° F).

 

TRENDnet’s Indoor/Outdoor 5MP H.265 PoE IR Fixed Turret Network Camera, model TV-IP1515PI, provides day and night surveillance with a night vision range of up to 30 meters (98 ft.). This fixed turret network camera delivers year-round surveillance with an IP66 weather rated housing to withstand outdoor environments. Record up to 5MP HD video at 20fps in a space saving
H.265 compression format. Easily view live video from the 5MP turret camera on your mobile device using our free Sentinel mobile app, or on your PC with our free View Manager desktop camera video management software.

Indoor/Outdoor 5MP H.265 WDR PoE IR Fixed TurretNetwork Camera

• Easy Cloud P2P QR code installation
• 5MP HD video (2592 x 1920) at 20 fps
• Night vision IR LEDs for night vision up to 30m (98 ft.)
• Built-in microphone for one-way audio
• Outdoor IP66 weather rating
• Wide Dynamic Range image balancing
• Save installation costs with Power over Ethernet (PoE)
• Programmable motion detection recording and email alerts
• Micro SD card slot (up to 256GB)
• Free Sentinel iOS® and Android™ mobile apps
• Complimentary View Manager PC software
• NDAA / TAA compliant (U.S. and Canada only)

5 Megapixel

Record up to 5MP HD video (2592
x 1920) at 20 fps in the space
saving H.265 compression format

3-Axis Adjustment

Manually adjust the pan and tilt
angles on this 5MP turret camera to
find the optimal camera lens
position

Recording Flexibility

Define custom schedules using
continuous (24/7) and event-based
recording modes

ONVIF

ONVIF Profile S

Wide Dynamic Range (WDR)

WDR setting improves image
quality and focus when a camera is
exposed to high contrast lighting
environments by enhancing the
dark areas of the image to make
them more visible

Complimentary Software

Complimentary pro-grade View
Manager software to manage
TRENDnet cameras

Complimentary Apps

View live video from the 5MP turret
camera to a mobile device with free
Sentinel iOS® and Android™ apps

Advanced Playback

Advanced in-camera archived video
playback functionality

TRENDnet Indoor Outdoor 5MP H.265 PoE IR Fixed Turret Network Camera, IP66 Rated Housing, IR Night Vision up to 30m (98 ft.), Security Surveillance Camera, microSD Card Slot, White, TV-IP1515PI