ASUS Chromebook CX1 (CX1100) is made for boosting productivity and having more fun while on the move — all day, every day. This lightweight, ultraportable device is powered by up to a dual-core Intel ® processor and gives you the freedom of up to 12-hour battery life 1 . The slim-bezel design fits more screen into the compact chassis for easy multitasking and incredibly immersive entertainment, and the device is your gateway to the best of Google, including the rich library of apps for work or play on the Google Play Store 2 . With speedy performance, robust security and convenient features, ASUS Chromebook CX1 is not only perfect for students — it’s ideal for anyone on the go!

Design

Modern, stylish and light

ASUS Chromebook CX1 embodies pure style and portability with a lightweight, 1.2 kg chassis and a distinctively trendy look and feel. Designed for empowering on-the-go lifestyles, it’s always ready to go wherever your day takes you

Durability

Tough enough to take anywhere

With structural reinforcements to boost chassis strength, ASUS Chromebook CX1 is solidly built and provides durability for all your travels. It also meets next-level and industry-leading MIL-STD 810H US military tests, which are more rigorous and demanding than ever before. Additionally, the device undergoes stringent in-house testing — including panel-pressure, shock and drop tests — for ensuring maximal toughness, so you don’t have to worry about everyday knocks and bumps

Performance

Breeze through work

Powered by up to a dual-core Intel ® processor, ASUS Chromebook CX1 delivers excellent performance for responsive experiences with your favorite apps. Combined with the full capabilities of Google Workspace and other productivity apps from the Google Play Store 2 , the device lets you make quick work of your to-do list, from anywhere

Display

Immersive visuals for focused productivity

Featuring ultra-narrow bezels, ASUS Chromebook CX1 packs a stunning 11.6-inch display into its compact chassis, delivering an immersive 70% screen-to-body ratio. Combined with a matte anti-glare coating to reduce distracting reflections, the device maximizes your focus and productivity while minimizing the form factor — empowering you to do more on the go

Connectivity

USB-C ® for ultimate flexibility

Two full-function reversible USB-C ® (USB Type-C ® ) ports make it easy to charge ASUS Chromebook CX1 or connect it to peripherals and external displays. USB-C provides superfast data-transfer speeds — making it possible to transfer a 2 GB video file to a USB drive in under 2 seconds 5 ! For maximum convenience and compatibility, ASUS Chromebook CX1 also features standard USB 3.2 ports, and there’s a microSD slot for adding more storage