ROG Hyperion GR701

ROG Hyperion GR701 E-ATX computer case, 420 mm dual radiator support, four 140 mm fans, metal GPU holder, component storage, ARGB fan hub, 60W fast charging.

  • Extra Cooling: Dual 420mm radiator support, four 140 mm fans and a built-in fan hub offer massive airflow possibilities
  • Extra Space: The beefiest graphics cards get plenty of room; cable management gets an expansive chamber that is 34 mm deep, with a 46 mm wide routing channel
  • Extra Convenience: Hinged tool-free side panels, a built-in storage drawer and an integrated graphics card holder come together to amp up the building experience
  • Extra Power: Dual USB Type-C ports, 60-watt fast charging, aluminum-reinforced frame and handles deliver power and premium ruggedness
  • Extra Stylish: The fan hub and lighting panel all support Aura Sync, and the chassis is decked out with anodized metal and hairline finishes

X-TRA EVERYTHING

The ROG Hyperion GR701 brings an X factor in both form and function that builders around the world have been craving. With support for dual 420 mm radiators, towering video cards, a fully integrated 2-way aluminum graphics card holder, 60-watt device charging and dual front USB-C connectors for compatible ROG motherboards, it is truly a PC chassis in the coveted ROG style.

PREMIUM MATERIALS AND CRAFTING

The GR701 is forged with high-end materials that are given extra treatments and distinctive polishing methods, to deliver the luxurious look and feel that elevates an ROG chassis above its many challengers.

BUILT FOR HIGH AIRFLOW

The Republic of Gamers is populated by builders who demand the best, and the Hyperion GR701 delivers top-tier cooling potential with support for 420 mm radiators on the top and in the front of the chassis, while four 140 mm PWM fans come pre-connected to an Aura Sync ARGB fan hub.

MULTI-FUNCTION DEVICE INSTALLATION

In between the motherboard tray and the front of the chassis sits an innovative vertical installation area that can support a variety of needs. Builders can mount multiple system fans and 2.5-inch SSDs, or a 360 mm radiator, liquid cooling distribution panel, or ROG-themed lighting panel.

AMPLE CABLE MANAGEMENT AND ROUTING

Underneath the motherboard tray area, builders will find a chamber 34 mm deep for their cable management needs, and a cable routing channel that’s 46 mm wide and secured by several ROG-branded Velcro straps to keep things looking tidy for the transparent side panel. This chassis also offers a translucent cable cover that can obscure unsightly wiring while letting your RGB style shine through.

SUPPORT FOR LARGE GRAPHICS CARDS

This highly adaptive case can fit graphics cards up to 460 mm long and 130 mm thick, both horizontally and vertically. So whether you desire a ROG Strix RTX 4090 or other similar sized card, you will have plenty of room to work with.

FAN AND ARGB HUB

No ROG chassis is complete these days without a built-in hub to control fans and ARGB lighting. This one is emblazoned with a gold ROG logo, and it supports up to eight ARGB components and six PWM fans, so users can add their own illumination and cooling in addition to the lighting board and four case fans already attached.

DUAL TYPE-C FAST CHARGING

The front of any ROG chassis has to offer a host of connectors, and the ROG Hyperion adds to the tradition with two USB Type-C ® connectors that can offer up to 20 Gbps of data transfer and up 60 watts of fast charging with a compatible motherboard.

DIE-CAST ALUMINUM ALLOY FRAME

The ROG Hyperion frame is constructed of rugged aluminium alloys forged into a distinctive X that extends from the center of the chassis all the way out to its perimeter. It’s rigid structure doubles up as carry handles capable of bearing up to 80 kg of hardware.

A ROG-THEMED LIGHTING PANEL

This chassis features an internal ARGB lighting panel that communicates the ROG identity to anyone who gazes within, and it can be displayed on the outside if builders want to make room in that spot for fans or SSDs.

RGB-ILLUMINATED AURA SYNC FRONT PANEL

Builders can optionally activate and customize RGB lighting built into an ROG-stamped front panel section, adding to the wealth of personalization built into this chassis.

AN ENHANCED POWER SUPPLY SHROUD

Last but not least, the shroud for your power supply unit features an open section for PSUs like the ROG Thor, which features a special OLED panel that displays your current watt consumption. The mesh topping the shroud is also shaped to reveal another subtle ROG logo, while being designed to prevent screws from falling within.