PREDATOR HELIOS NEO 16

MESS WITH THE BEST

Watch Video
PREDATOR HELIOS NEO 16
When you brandish this gaming laptop, you’re holding the key to unlocking your ambitions – your curiosities – and endless possibilities. Forge a new path with the Predator Helios Neo 16 with DLSS 3 at your side.

BEYOND PERFORMANCE

See how 13th Gen Intel® Core™ i7 HX processors1 with the new performance hybrid architecture and 32GB1 DDR5-4800MHz RAM make a real difference with lightning-fast load times in some of the most demanding games.

 

WINDOWS 11 HOME

Operating System

Up to 13th Gen

Intel® Core™
i7-13700HX

Processor1

Up to NVIDIA®

GEFORCE RTX™ 4070

Laptop GPU1

RAM / SSD X2

32GB DDR5 / 2TB

DDR5 4800MHz / PCIe Gen4

NVIDIA® GEFORCE RTX™ 40 SERIES LAPTOPS

NVIDIA® GeForce RTX™ 40 Series Laptop GPUs are beyond fast for gamers and creators. They're powered by the ultra-efficient NVIDIA Ada Lovelace architecture, which delivers a quantum leap in both performance and AI-powered graphics.

HACK THE PLANET

Grab your cyberdeck and don your black-hat because you have a code to break. Dig, decipher, decode – do whatever it takes. Unlock what lies within.

COOLING PERFECTED

Helios Neo includes state-of-the-art cooling featuring our custom engineered all-metal AeroBlade™ fan technology to push performance to its maximum potential.

89-Blade

5TH GEN AEROBLADE™ 3D Fan Technology

Rapid-cooling

Liquid Metal Thermal Grease

STUNNING VISUALS

Lock your sights on this display. At 16 inches with a 16:10 aspect ratio and 165Hz refresh rate, the WQXGA1 panel goes all out and includes NVIDIA® G-SYNC® and Advanced Optimus for maximum graphics power.

16-inch

WUXGA / WQXGA

1920 X 1200 / 2560 X 1600

Up to

165HZ

Refresh Rate

NVIDIA®

ADVANCED OPTIMUS

Dynamic Display Switching

WHAT’S IN YOUR KEYBOARD

Make your laptop shine with the 4-zone RGB backlight, use the mode hotkey to fit your situation (quiet time or playtime), and open PredatorSense™ with a single press of a key.

PERSONALIZE WITH PREDATORSENSE™

Pop open the brand-new PredatorSense™ utility app to adjust the settings to fit exactly how you want this laptop to perform.

This product is not designed for cryptocurrency mining uses. Damages to your product arising from cryptocurrency mining or related activities are excluded from your product’s warranty.
The terms HDMI and HDMI High-Definition Multimedia Interface and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
Intel ® technologies’ features and benefits depend on system configuration and may require enabled hardware, software, or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure.
© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.
© 2023 NVIDIA, the NVIDIA logo, Ada Lovelace Architecture, DLSS, GeForce RTX, and Max-Q Technologies are trademarks and/or registered trademarks of NVIDIA Corporation in the U.S. and other countries.

1 Specifications may vary depending on model and/or region. All models subject to availability.
These four modes require that the AC adapter be plugged in to the laptop.
3 Can only be activated when the AC adapter is not plugged in.