The ViewSonic LS560WH short throw projector is ideal for both education and enterprise environments. Powered by lamp-free LED technology, this high-brightness projector can produce 3,000 ANSI lumens so that images and presentations can be easily viewed in environments with strong ambient light. Treat your audience to spellbinding presentations with vivid colors thanks to a wide color gamut. An eco-friendly, lamp-free design reduces maintenance and dramatically lowers your total cost of ownership, while a 0.49 short throw lens can create a 100"" screen from just 3.6 ft. away. Enjoy convenient features like instant power on/off, image correction, flexible setup and so much more. This projector comes equipped with comprehensive LAN control for compatibility with Crestron, AMX, Extron, PJ Link, ATEN and ViewSonic® vController systems.
|
|
|
|
|
|
This projector uses the latest solid-state LED technology that is both mercury-free and lamp-free, offering a greener, filter-free projector solution. The LED light source provides over 30,000 hours of usage* while consuming less than half the power of a typical LCD TV, thereby lowering your total cost of ownership.
*Lightsource lifespan may vary based on actual usage and other factors.
Packed with 3,000 lumens of brightness, this projector produces bright images in any environment - with excellent performance in rooms with ambient light.
Designed for up to 30,000 hours* of usage, this long-lasting, energy-efficient projector not only reduces your energy bills but also minimizes the need for frequent maintenance.
*Light source life may vary based on actual usage and other factors.
A short throw lens enables large images to be projected from short distances in small rooms. In addition, any blinding lights in front of the presenter, distracting shadows on the projected image, or glaring hotspots on the screen, are all eliminated because the projector’s light source is closer to the projection surface.
Horizontal and vertical keystone correction and a corner adjustment feature eliminate crooked and distorted images for a perfectly proportioned picture every time.
Tired of staring at a blank screen while waiting for the display to power on? We eliminated the typically slow projector start time—this projector can be turned on in an instant just like a TV.
The projector can be installed in nearly any position, at any angle from floor to ceiling, making any surface a projection surface. Ideal for retail environments, the projector can be pointed straight down at the floor for creative marketing that leads your customers directly to your products.
Featuring a long lifespan, this professional-grade projector is designed for reliable, continuous 24/7 use.
An IP5X sealed optical engine prevents dust and moisture from entering the projector, ensuring impeccable image quality and a long, maintenance-free lifespan.