Reign over the game world with the combined power of an 12th Gen Intel® Core™ i7 processor1 and up to NVIDIA® GeForce RTX™ 30 Series GPUs(fully optimized for maximum MGP). Configure your laptop for top speed and massive storage with two slots for GEN 4 M.2 PCIe and up to 32GB of DDR4 3200 RAM.
Microsoft®
Operating System
Up to
Intel® Core™ i7 Processors1
Up to
Laptop GPU1
Up to
DDR4 Memory
12th Gen Intel® Core™ processors give you superior gaming performance while delivering the flexibility to seamlessly multitask. Innovative new architecture matches the right core to the right workload, so background tasks won’t interrupt your game - giving you the freedom to chat, browse, stream, edit, record, and play without skipping a beat.
Up to
6P-core + 8E-core
Up to
Threads1
The latest graphics are powered by NVIDIA’s 2nd Gen RTX Ampere architecture to give you the most realistic ray-traced graphics and cutting-edge AI features like NVIDIA DLSS. New Max-Q technologies also utilize AI to enable thin, high performance laptops that are faster and better than ever.
NVIDIA DLSS gives games a speed boost with uncompromised image quality. Crank up the settings and resolution for an even better visual experience.
Ray Tracing is the holy grail of graphics. It simulates how light behaves in the real-world to produce the most realistic and immersive graphics.
NVIDIA Max-Q is a suite of technologies powered by AI that optimize laptops to deliver high performance in thin form factors.
With a lightning-quick 165Hz refresh rate and 3ms2 response time, your game sessions will be fluid, unbroken, and unmatched. Now you can land those reflexive shots with pinpoint accuracy and minimal ghosting.
Up To
Screen Size
Up to
2560 X14401
Up to
Refresh Rate
Up to
Response Time2
With the included MUX switch technology you can disable the integrated graphics for an increase in performance in games at the expense of battery life.
The newly refined chassis comes with a few extra tricks up its sleeve in the form of dual- fan cooling, dual-intakes (top and bottom), and a quad-exhaust port design. For extra control, pop open the NitroSense utility app for extra control and take command over fan speeds, lighting, and more.
Spice things up with the 4-zone RGB keyboard1 and take command of the inner workings of the laptop via the dedicated NitroSense Key. The WASD and arrow keys are also highlighted for easy visibility for those clutch moments.
Better audio delivers a competitive edge as well as a more immersive experience through dual 2W speakers. With DTS:X® Ultra, sounds are clear and can be delivered in a 3D spatial soundscape, allowing you to hear where your opponents are coming from with pinpoint precision.
With the Intel® Killer E2600 Ethernet Controller, Intel® Killer™ Wi-Fi 6 AX1650i, and Control Center 2.0, you have all the tools you need to clear out the online competition. You deserve the low latency and reliable connection that only Killer networks can provide.
The Killer E2600 automatically detects, classifies, and prioritizes network traffic and ensures the most important data is delivered fast with 1Gbps of throughput.
Powered by all-new Wi-Fi 6 technology using 160Mhz channels, this delivers 2.4 Gbps of theoretical throughput and cutting-edge performance.
This exciting new interface allows gamers and performance PC users to analyze, optimize, and control their PC’s networking performance with ease.
Plug all your peripherals into the full range of ports, including HDMI 2.1, Intel® Thunderbolt™ 41, and the newest USB 3.2 standard with Gen1 and 2 support.
High-speed
SuperSpeed USB 5Gb/s
10Gb/s + Offline Charge
40 Gb/s USB-C
Conquer esports tournaments and be the champion
Level up with exclusive courses and all-round stats
Team with prodigies and veterans to create legacies